Status: | Active |
---|---|
Series: | AT89C51ID2 |
RoHS: | Compliant |
This device retains all features of the Microchip 80C52 and adds a programmable counter array, 1792 byte XRAM, a hardware watchdog timer, SPI and keyboard, a more versatile serial channel that facilitates multiprocessor communication (EUART), and a speed improvement mechanism (X2 mode).
A fully static design reduces system power consumption by bringing the clock frequency down to any value without data loss. Two software-selectable modes of reduced activity and an 8-bit clock prescaler further reduce power consumption.
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 64 |
CPU Speed (MIPS/DMIPS) | 10 |
Data EEPROM (bytes) | 2048 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 44 |
Low Power | No |
Data Sheets |
---|
AT89C51ID2 Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.3411 |
Shipping Weight (kg) | 1.41875 |
Lead Count | 44 |
Package Type | LQFP |
Package Width or Size | 10x10x1.4mm |
Soldering Composition | Matte Tin |
MCU, 8BIT, 8051, 60MHZ, VQFP-44 | Farnell |
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Vqfp-44 | Newark Electronics |
Where can I find additional details, specifications and documents for a AT89C51ID2-RLTUM?
Additional datasheets, footprints and schematics for AT89C51ID2-RLTUM are listed on our Part Details page. You can also find images and similar parts to AT89C51ID2-RLTUM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C51ID2-RLTUM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C51ID2-RLTUM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C51ID2-RLTUM fall under?
The AT89C51ID2-RLTUM is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT89C51ID2-RLTUM when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C51ID2-RLTUM you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C51ID2-RLTUM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89C51ID2-RLTUM have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AT89C51ID2-RLTUM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C51ID2-RLTUM often in real-time on the comparison pages.
What if I can't find stock of AT89C51ID2-RLTUM?
You can fill out our help required form which you can use to request a quote for AT89C51ID2-RLTUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.