Status: | Active |
---|---|
Series: | AT89C51IC2 |
RoHS: | Compliant |
Flash memory can be programmed either in parallel or serial mode using ISP or software. The programming voltage is internally generated from the standard VCC pin.
This device retains all features of the 80C52 with 256 bytes of internal RAM, a 10-source 4-level interrupt controller, and three timer/counters.
Prices starting from US$6.40
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 32 |
CPU Speed (MIPS/DMIPS) | 10 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 44 |
Low Power | No |
Pins | Packaging | 44 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
Data Sheets |
---|
AT89C51IC2 Datasheet |
AT89C51IC2 - Complete Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.3755 |
Shipping Weight (kg) | 3.703704 |
Lead Count | 44 |
Package Type | PLCC |
Package Width or Size | 16.6x16.6x4.4mm |
Soldering Composition | Matte Tin |
C51IC2 32Kf I2C 32KHz PLCC44 C. 5V GREEN | Microchip Technology |
ISP-MC 2,7-5,5V 32K-Flash 60MHz PLCC44 | Schukat Electronic |
C51Ic2 32Kf I2C 32Khz Plcc44 C. 5V Green 44 Plcc 16.6X16.6X4.4Mm Tube Rohs Compliant: Yes |Microchip AT89C51IC2-SLSUM | Newark Electronics |
AT89C Series 60MHz 1KB RAM 32KB Flash 8-Bit Microcontroller - PLCC-44 | Future Electronics |
MCU 8-bit AT89 80C51 CISC 32KB Flash 3.3V/5V 44-Pin PLCC Stick | Avnet America |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a AT89C51IC2-SLSUM?
Additional datasheets, footprints and schematics for AT89C51IC2-SLSUM are listed on our Part Details page. You can also find images and similar parts to AT89C51IC2-SLSUM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C51IC2-SLSUM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C51IC2-SLSUM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C51IC2-SLSUM fall under?
The AT89C51IC2-SLSUM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT89C51IC2-SLSUM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C51IC2-SLSUM you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C51IC2-SLSUM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89C51IC2-SLSUM have stock available?
Authorised distributors including Microchip Technology, Schukat Electronic, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AT89C51IC2-SLSUM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C51IC2-SLSUM often in real-time on the comparison pages.
What if I can't find stock of AT89C51IC2-SLSUM?
You can fill out our help required form which you can use to request a quote for AT89C51IC2-SLSUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.