AT89C51IC2-SLRUL More Semiconductors - ICs by Microchip Technology

Status: Active
Series: AT89C51IC2
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

High performance flash version of the 80C51 8-bit microcontrollers. It contains a 32-KB flash memory block for program and data.

Flash memory can be programmed either in parallel or serial mode using ISP or software. The programming voltage is internally generated from the standard VCC pin.

This device retains all features of the 80C52 with 256 bytes of internal RAM, a 10-source 4-level interrupt controller, and three timer/counters.

Where to Buy

Prices starting from US$6.70

Distributor Stock
Logo for Farnell
Farnell
from US$7.61
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.89
-
Buy Now
Logo for Avnet America
Avnet America
from US$9.22
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$6.70
-
Buy Now

Specifications

Program Memory Type Flash
Program Memory Size (KB) 32
CPU Speed (MIPS/DMIPS) 10
Data EEPROM (bytes) 0
Capture/Compare/PWM (CCP) 0
Max 8 Bit Digital Timers 0
Number of ADCs 0
ADC Channels 0
Max ADC Resolution (bits) 0
Number of Comparators 0
Temp. Range Min. 0
Temp. Range Max. 0
Operation Voltage Max.(V) 5.5
Operation Voltage Min.(V) 2.7
Pin Count 44
Low Power No
Pins | Packaging 44 | PLCC
Temp Range -40C to +85C
Packing Media Tape and reel (500)

Resources



Application Notes
AN_4345 - Program Examples for 8051 Timers
AN_4348 - Program Examples for 8051 SPI
AN_3449 - Migrating from AT89S8252/S53 to AT89S8253
AN_3487 - Migrating from AT89C51/C52 to AT89S51/S52
AN_4346 - Program Examples for 8051 UART
AN_4353 - Program Examples for 8051 TWI
AN_4361 - Program Examples for 8051 ADC
AN_4362 - Program Examples for 8051 Keyboard and Watchdog
AN_4365 - Program Examples for 8051 Flash API
AN_3715 - Migrating from AT89S52 to AT89LP52
AN_4363 - Analyzing the Behavior of an Oscillator and Ensuring Good Start-up
AN_7639 - AT89C51RE2 code banking and bank switching with Keil ?Vision
AN_7605 - Migrating from Philips: P89C51RB2, P89C51RC2, P89C51RD2, P89C660, P89C662, P89C664 to : AT89C5
AN_7764 - Design Guide for 8051 Standard Devices
AN_migration-87xx2_89xx2 - Migration from OTP 8051 to Flash 8051
AN_7725 - Flash API for AT89C51RE2
AN_flash_api_rd - C Flash Drivers for the T89C51RD2 for Keil Compiler
AN_7716 - C51 General Information about Bootloader and In-System Programming
AN_4239 - Migration from T89C51RD2 to AT89C51RD2/ED2
AN_3554 - Migrating from AT89C2051/C4051 to AT89S2051/S4051
AN_4284 - How to Calculate the Capacitor of the Reset Input of an 8051 Microcontroller
AN_0508 - Controlling FPGA Configuration with a Flash-based Microcontroller
AN_0510 - Programming the Family of Flash Memories
AN_0524 - Analog-to-Digital Conversion Utilizing AT89LP MCU without ADC
AN_0597 - A Digital Thermometer Using the AT89LP2052 MCU
AN_0593 - Two-Wire Peripheral Expansion for the AT89LP2052 MCU
AN_8128 - AVR186: Best practices for the PCB layout of Oscillators
AN_3655 - AT89S8253 Primer
AN_4278 - Guidelines to Keep ADC Resolution within Specification
AN_1018 - AT89S8252 Primer
AN_0898 - AT89S8252 In-System Programming
AN_4218 - Programming T89C51xx and AT89C51xx with Device Programmers
AN_3ac0a06adfd2e - Keypad decoding technique using TSC80251G1
AN_3ae686c15593f - In-system Programming with C51 MCU and External Flash
AN_4279 - EMC Improvement Guidelines
AN_3d2414055039e - How to Emulate Read/Write Code Access to T89C51xx Using Hitex DProbeHS Emulator
AN_4314 - C Flash Drivers for the T89C5115 for Keil Compilers rev 1.2.0
AN_4315 - C Flash Drivers for the T89C51AC2 for Keil Compilers rev 1.2.0
AN_1489 - PC-Interfaced Data Aquisition System with the AT89C2051 Microcontroller
AN_0507 - Interfacing AT24CXX Serial EEPROMs with AT89LP MCUs
AN_0521 - Interfacing AT93CXXX Serial EEPROMs with AT89LP MCUs
AN_0628 - Interfacing AT25CXXX Serial EEPROMs with AT89LP MCUs
AN2468 - Production Programming of Microchip AVR and SAM Microcontrollers
AN_4183 - External Brown-out Protection for C51 Microcontrollers with Active High Reset Input
AN_4220 - C Flash Drivers for the (A)T89C51RB2/RC2/IC2 for Keil Compiler rev 1.2.1
AN_4214 - Driving Unipolar Stepper Motors Using 8051
AN_3310 - AT89ISP Programmer Cable


Miscellaneous
Hardware Connections for C51 Microcontrollers - This document provides schematics that outline the hardware connections to C51 microcontrollers from USB, CAN, UART, and UART Auto interfaces.
Calculation tool for setting Timers, UART, parameters in 80C51 Microcontrollers - This Excel file allows a user to determine register values for PCA, UART and Timers in order to obtain a specific signal (period and duty cycle) according to the application`
Emulators for 80C51 Devices - This Excel spreadsheet provide summary information on emulation support for Atmel 80C51 microcontrollers
Tables for setting UART parameters in 80C51 Microcontrollers - This Excel file provides configuration tables to allow a user to determine register values for UART according to the application`s oscillator frequency and internal clock mode (X1 or X2).
Atmel8051MCUs_DirectReplacements.pdf
NXP Flash MCU to Atmel Flash MCU Devices, Non-Direct Replacements - This cross reference table helps you choose Atmel Flash MCUs to replace NXP Flash MCUs (these are non-direct replacements that are not pin-to-pin compatible).
Package Adapters of 80C51 Devices - This Excel spreadsheet list available package adapters for Atmel 80C51 microcontrollers
Device Programmers for 8051 Devices - This Excel spreadsheet provide summary information on device programmers supporting Atmel 8051 microcontrollers


Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 2.3755
Shipping Weight (kg) 3.4
Lead Count 44
Package Type PLCC
Package Width or Size 16.6x16.6x4.4mm
Soldering Composition Matte Tin

Alternative Descriptions

C51Ic2 32Kf I2C 32Khz Plcc44 I. 3V Green 44 Plcc 16.6X16.6X4.4Mm T/R Rohs Compliant: Yes |Microchip AT89C51IC2-SLRUL | Newark Electronics
C51IC2 32KF I2C 32KHZ PLCC44 I. 3V GREEN | Avnet America
C51IC2 32Kf I2C 32KHz PLCC44 I. 3V GREEN | Microchip Technology
MICROCONTROLLERS (MCU) - 8 BIT | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AT89C51IC2-SLRUL?

Additional datasheets, footprints and schematics for AT89C51IC2-SLRUL are listed on our Part Details page. You can also find images and similar parts to AT89C51IC2-SLRUL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AT89C51IC2-SLRUL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C51IC2-SLRUL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AT89C51IC2-SLRUL fall under?

The AT89C51IC2-SLRUL is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to AT89C51IC2-SLRUL when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C51IC2-SLRUL you can contact the distributor directly for product support, shipping queries etc.

Is the AT89C51IC2-SLRUL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for AT89C51IC2-SLRUL have stock available?

Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for AT89C51IC2-SLRUL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AT89C51IC2-SLRUL often in real-time on the comparison pages.

What if I can't find stock of AT89C51IC2-SLRUL?

You can fill out our help required form which you can use to request a quote for AT89C51IC2-SLRUL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay