Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flash memory can be programmed either in parallel or serial mode using ISP or software. The programming voltage is internally generated from the standard VCC pin.
This device retains all features of the 80C52 with 256 bytes of internal RAM, a 10-source 4-level interrupt controller, and three timer/counters.
Part Prefix | AT89 |
---|---|
Architecture | 8 |
Core | 8051-12C |
MaxSpeed (MHz) | 60 |
CPU Type | 8051-12C |
CPU Speed (MIPS/DMIPS) | 10 |
Program Memory Type | Flash |
SelfWrite | API |
Program Memory Size (KB) | 32 |
Program Memory Size (KWords) | 32 |
Secure Bootloader (CodeGuardā¢ Security) | None |
RAM (KB) | 1 |
Operation Voltage Min.(V) | 2.7 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 34 |
Pin Count | 44 |
Max ADC Sample/Hold (S/H) | 1 |
CODEC Interface (I2S, AC97) | N/A |
Temp Sensor | N/A |
Standard UART | 1 |
SPIā¢ | 1 |
I2C | 1 |
Hardware RTCC | N/A |
Watch Dog Timers (WDT) | Yes |
Timers | 4 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
Temperature Range | -40C to +85C |
Ic, 8Bit Mcu, C51/C251, 60Mhz, 44-Vqfp | Newark Electronics |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a AT89C51IC2-RLTUM?
Additional datasheets, footprints and schematics for AT89C51IC2-RLTUM are listed on our Part Details page. You can also find images and similar parts to AT89C51IC2-RLTUM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C51IC2-RLTUM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C51IC2-RLTUM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C51IC2-RLTUM fall under?
The AT89C51IC2-RLTUM is listed under AT89C51IC2.
Can I view similar or alternative parts?
You can view similar parts to AT89C51IC2-RLTUM when available in the AT89C51IC2 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C51IC2-RLTUM you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C51IC2-RLTUM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT89C51IC2-RLTUM have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for AT89C51IC2-RLTUM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C51IC2-RLTUM often in real-time on the comparison pages.
What if I can't find stock of AT89C51IC2-RLTUM?
You can fill out our help required form which you can use to request a quote for AT89C51IC2-RLTUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.