Status: | Active |
---|---|
Series: | AT89C51ED2 |
RoHS: | Compliant |
This device retains all of the features of the Microchip 80C52 and adds a programmable counter array, 1792 bytes of XRAM, a hardware watchdog timer, SPI interface, keyboard, a more versatile serial channel that facilitates multiprocessor communication (EUART), and a speed improvement mechanism (X2 Mode).
Prices starting from US$7.96
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$9.26 |
No stock
|
Buy Now | |
Microchip Technology | US$7.96 |
579
|
Buy Now | |
Schukat Electronic | US$10.04 |
245
|
Buy Now | |
Transfer Multisort Elektronik | US$9.35 |
107
|
Buy Now | |
Newark Electronics | US$9.38 |
-
|
Buy Now | |
Future Electronics | US$9.64 |
-
|
Buy Now | |
Avnet America | US$9.10 |
-
|
Buy Now | |
element14 | US$10.64 |
-
|
Buy Now | |
Farnell | US$10.14 |
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 64 |
CPU Speed (MIPS/DMIPS) | 10 |
Data EEPROM (bytes) | 2048 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 44 |
Low Power | No |
Pins | Packaging | 68 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (19) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 4.88 |
Shipping Weight (kg) | 7.157895 |
Lead Count | 68 |
Package Type | PLCC |
Package Width or Size | 24.2x24.2x4.4mm |
Soldering Composition | Matte Tin |
C51ED2 64kF PLCC68 3-5.5V Ind GREEN | Microchip Technology |
ISP-MC 2,7-5,5V 64K-Flash 60MHz PLCC68 | Schukat Electronic |
IC: microcontroller 8051 | Transfer Multisort Elektronik |
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Plcc-68 | Newark Electronics |
AT89xx Series 64 KB Flash 2 KB SRAM 60 MHz 8-Bit Microcontroller - PLCC-68 | Future Electronics |
MCU 8-bit AT89 80C51 CISC 64KB Flash 3.3V/5V 68-Pin PLCC Stick | Avnet America |
MCU, 8BIT, 8051, 60MHZ, PLCC-68 | element14 |
Where can I find additional details, specifications and documents for a AT89C51ED2-SMSUM?
Additional datasheets, footprints and schematics for AT89C51ED2-SMSUM are listed on our Part Details page. You can also find images and similar parts to AT89C51ED2-SMSUM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C51ED2-SMSUM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C51ED2-SMSUM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C51ED2-SMSUM fall under?
The AT89C51ED2-SMSUM is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT89C51ED2-SMSUM when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C51ED2-SMSUM you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C51ED2-SMSUM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89C51ED2-SMSUM have stock available?
Authorised distributors including Microchip Technology, Schukat Electronic, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for AT89C51ED2-SMSUM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C51ED2-SMSUM often in real-time on the comparison pages.
What if I can't find stock of AT89C51ED2-SMSUM?
You can fill out our help required form which you can use to request a quote for AT89C51ED2-SMSUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.