Status: | Active |
---|---|
Series: | AT89C51ED2 |
RoHS: | Compliant |
This device retains all of the features of the Microchip 80C52 and adds a programmable counter array, 1792 bytes of XRAM, a hardware watchdog timer, SPI interface, keyboard, a more versatile serial channel that facilitates multiprocessor communication (EUART), and a speed improvement mechanism (X2 Mode).
Prices starting from US$7.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.62
|
No stock
|
Buy Now | |
Microchip Technology
from US$7.49
|
5,980
in stock
|
Buy Now | |
Newark Electronics
from US$8.90
|
2,668
in stock
|
Buy Now | |
element14
from US$9.92
|
2,668
in stock
|
Buy Now | |
Farnell
from US$8.65
|
2,668
in stock
|
Buy Now | |
Schukat Electronic
from US$8.68
|
273
in stock
|
Buy Now | |
Future Electronics
from US$9.07
|
230
in stock
|
Buy Now | |
Distrelec
from US$10.21
|
84
in stock
|
Buy Now | |
Avnet Silica
-
|
189
in stock
|
Buy Now | |
EBV Elektronik
-
|
108
in stock
|
Buy Now | |
Avnet America
from US$8.56
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 64 |
CPU Speed (MIPS/DMIPS) | 10 |
Data EEPROM (bytes) | 2048 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 44 |
Low Power | No |
Pins | Packaging | 44 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.3755 |
Shipping Weight (kg) | 3.703704 |
Lead Count | 44 |
Package Type | PLCC |
Package Width or Size | 16.6x16.6x4.4mm |
Soldering Composition | Matte Tin |
C51ED2 64kF PLCC44 3-5.5V Ind GREEN | Microchip Technology |
Mcu, 8Bit, 8051, 60Mhz, Plcc-44 | Newark Electronics |
MCU, 8BIT, 8051, 60MHZ, PLCC-44 | element14 |
ISP-MC 2,7-5,5V 64K-Flash 60MHz PLCC44 | Schukat Electronic |
AT89xx Series 64 KB Flash 2 KB SRAM 60 MHz 8-Bit Microcontroller - PLCC-44 | Future Electronics |
MCU 8-Bit AT89 8051 CISC 64KB Flash 3.3V/5V 44-Pin PLCC Stick | Avnet Silica |
Microcontroller, 89C51, 8051 64K FLASH | RS |
Where can I find additional details, specifications and documents for a AT89C51ED2-SLSUM?
Additional datasheets, footprints and schematics for AT89C51ED2-SLSUM are listed on our Part Details page. You can also find images and similar parts to AT89C51ED2-SLSUM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C51ED2-SLSUM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C51ED2-SLSUM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C51ED2-SLSUM fall under?
The AT89C51ED2-SLSUM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT89C51ED2-SLSUM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C51ED2-SLSUM you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C51ED2-SLSUM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89C51ED2-SLSUM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for AT89C51ED2-SLSUM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C51ED2-SLSUM often in real-time on the comparison pages.
What if I can't find stock of AT89C51ED2-SLSUM?
You can fill out our help required form which you can use to request a quote for AT89C51ED2-SLSUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.