AT89C51CC02UA-RATUM Part Information
Details for AT89C51CC02UA-RATUM by Microchip Technology
AT89C51CC02
Part Description
Low pin count 8-bit flash microcontroller serving as part of the Microchip CAN family of 8-bit microcontrollers for CAN network applications. The device provides 16KB of flash memory including 2KB of ISP boot flash, 2KB EEPROM, and 512 bytes RAM. The design reduces electro-magnetic emission. In X2 mode, a maximum external clock rate of 20MHz reaches a 300-ns cycle time.
Part Downloads

Part Specifications
Part Prefix | AT89 |
Architecture | 8 |
Core | 8051-12C |
MaxSpeed (MHz) | 40 |
CPU Type | 8051-12C |
CPU Speed (MIPS/DMIPS) | 6.66666666666667 |
Program Memory Type | Flash |
SelfWrite | API |
Program Memory Size (KB) | 16 |
Program Memory Size (KWords) | 16 |
Secure Bootloader (CodeGuard™ Security) | None |
Data EEPROM (bytes) | 2048 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 20 |
Pin Count | 32 |
ADC Channels | 8 |
Max ADC Sampling Rate (ksps) | 62 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
CODEC Interface (I2S, AC97) | N/A |
Temp Sensor | N/A |
Standard UART | 1 |
Hardware RTCC | N/A |
Watch Dog Timers (WDT) | Yes |
Timers | 4 |
USB Interface | None |
Number of CAN Modules | 1 |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
Temperature Range | -40C to +85C |
Alternative Part Descriptions
- MCU, 8BIT, 8051, 40MHZ, VQFP-32; Product Range:8051 Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:500Byte; No. of Pins:32Pins; MCU Case Style:VQFP; No. of I/O s:20I/O s; Embedded Interface Type:UART RoHS Compliant: Yes | Newark Electronics
- MCU 8-bit AT89 80C51 CISC 16KB Flash 3.3V/5V 32-Pin VQFP Tray | Avnet America
- MCU 8-bit AT89 80C51 CISC 16KB Flash 3.3V/5V 32-Pin VQFP Tray | Avnet Europe
Viewing Distributors for AT89C51CC02UA-RATUM
Loading...
Loading Results for AT89C51CC02UA-RATUM