Status: | Active |
---|---|
Series: | AT89C51CC02 |
RoHS: | Compliant |
In X2 mode, a maximum external clock rate of 20MHz reaches a 300-ns cycle time.
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 16 |
CPU Speed (MIPS/DMIPS) | 6.66667 |
Data EEPROM (bytes) | 2048 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 3 |
Pin Count | 32 |
Low Power | No |
Pins | Packaging | 32 | LQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (250) |
Data Sheets |
---|
AT89C51CC02, T89C51CC02 Datasheet |
AT89C51CC02, T89C51CC02 - Complete Datasheet |
T89C51CC02 CAN Bootloader Datasheet |
T89C51CC02 UART Bootloader Datasheet |
Brochures |
---|
Atmel Flash Microcontroller Product Portfolio |
Microcontroller Solutions for CAN Networking - For cost-effective & high-end industrial and automotive applications. |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 0.092 |
Lead Count | 32 |
Package Type | LQFP |
Package Width or Size | 7x7x1.4mm |
Soldering Composition | Matte Tin |
CAN/C51 I. VQFP32 Boot Can tray Green | Microchip Technology |
Can/C51 I. Vqfp32 Boot Can Tray Green 32 Lqfp 7X7X1.4Mm Tray Rohs Compliant: Yes |Microchip AT89C51CC02CA-RATUM | Newark Electronics |
AT89xx Series 16 KB Flash 512 B SRAM 40 MHz 8-Bit Microcontroller - VQFP-32 | Future Electronics |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
MCU 8-bit AT89 80C51 CISC 16KB Flash 3.3V/5V 32-Pin VQFP Tray | EBV Elektronik |
Where can I find additional details, specifications and documents for a AT89C51CC02CA-RATUM?
Additional datasheets, footprints and schematics for AT89C51CC02CA-RATUM are listed on our Part Details page. You can also find images and similar parts to AT89C51CC02CA-RATUM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C51CC02CA-RATUM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C51CC02CA-RATUM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C51CC02CA-RATUM fall under?
The AT89C51CC02CA-RATUM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT89C51CC02CA-RATUM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C51CC02CA-RATUM you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C51CC02CA-RATUM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89C51CC02CA-RATUM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Farnell and EBV Elektronik have stock available or on a lead time for AT89C51CC02CA-RATUM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C51CC02CA-RATUM often in real-time on the comparison pages.
What if I can't find stock of AT89C51CC02CA-RATUM?
You can fill out our help required form which you can use to request a quote for AT89C51CC02CA-RATUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.