Status: | Active |
---|---|
Series: | AT89C51AC3 |
RoHS: | Compliant |
In X2 mode a maximum external clock rate of 20MHz reaches a 300ns cycle time. Primary attention is paid to reducing the device's electro-magnetic emissions.
Prices starting from US$9.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.30
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.77
|
34
in stock
|
Buy Now | |
element14
from US$10.93
|
34
in stock
|
Buy Now | |
Farnell
from US$10.81
|
34
in stock
|
Buy Now | |
Future Electronics
from US$10.99
|
-
|
Buy Now | |
Avnet America
from US$10.36
|
-
|
Buy Now | |
Microchip Technology
from US$9.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 64 |
CPU Speed (MIPS/DMIPS) | 10 |
Data EEPROM (bytes) | 2048 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 3 |
Pin Count | 64 |
Low Power | No |
Pins | Packaging | 52 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (23) |
Data Sheets |
---|
AT89C51AC3 - Complete Datasheet |
AT89C51AC3 Datasheet |
AT89C51AC3 UART Bootloader - Complete Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 3.2222 |
Shipping Weight (kg) | 3.217391 |
Lead Count | 52 |
Package Type | PLCC |
Package Width or Size | 19.1x19.1x4.4mm |
Soldering Composition | Matte Tin |
Mcu, 8Bit, 8051, 60Mhz, Plcc-52 | Newark Electronics |
MCU, 8BIT, 8051, 60MHZ, PLCC-52 | element14 |
64kF ADC EEP PLCC52 ind 5V GREEN | RS |
AT89C Series 60MHz 2KB RAM 64KB Flash 8-Bit Microcontroller - PLCC-52 | Future Electronics |
MCU 8-bit AT89 80C51 CISC 64KB Flash 5V 52-Pin PLCC Stick | Avnet America |
Where can I find additional details, specifications and documents for a AT89C51AC3-S3SUM?
Additional datasheets, footprints and schematics for AT89C51AC3-S3SUM are listed on our Part Details page. You can also find images and similar parts to AT89C51AC3-S3SUM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C51AC3-S3SUM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C51AC3-S3SUM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C51AC3-S3SUM fall under?
The AT89C51AC3-S3SUM is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT89C51AC3-S3SUM when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C51AC3-S3SUM you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C51AC3-S3SUM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89C51AC3-S3SUM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for AT89C51AC3-S3SUM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C51AC3-S3SUM often in real-time on the comparison pages.
What if I can't find stock of AT89C51AC3-S3SUM?
You can fill out our help required form which you can use to request a quote for AT89C51AC3-S3SUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.