AT89C51AC3-RLTUM Part Information

Details for AT89C51AC3-RLTUM by Microchip Technology

Electronic & Electrical Components>Semiconductors - ICs>Microcontrollers - MCU

Part Downloads

Featured content from Farnell

Part Specifications

Product Range 8051 Family AT89C51 Series Microcontrollers
CPU Speed 60MHz
Program Memory Size 64KB, 64KB
RAM Memory Size 2KB
No. of Pins 44Pins
MCU Case Style VQFP
No. of I/O's 36I/O's
Embedded Interface Type UART
Supply Voltage Min 3V
Supply Voltage Max 5.5V
MCU Family 8051
MCU Series AT89C51
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Controller Family/Series AT89C51
EEPROM Memory Size 2KB
MPU Core Size 8bit
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Peripherals ADC PWM Timer
RoHS Compliant

Alternative Part Descriptions

  • C51AC3 64kF ADC EEP VQFP44 ind 5V GREEN | RS Components
  • MICROCONTROLLER MCU, 8 BIT, 8051, 60MHZ, VQFP-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:VQFP; MPU Core Size:8bit RoHS Compliant: Yes | Newark Electronics
  • MCU 8-bit AT89 80C51 CISC 64KB Flash 5V 44-Pin VQFP Tray | Avnet America
  • Microcontroller 8051; Flash: 64kx8bit; SRAM: 2304B; 3÷5.5VDC | Transfer Multisort Elektronik
  • C51AC3 64kF ADC EEP VQFP44 ind 5V GREEN | Microchip Technology Inc
  • MCU 8-bit AT89 80C51 CISC 64KB Flash 5V 44-Pin VQFP Tray | Avnet Europe
  • AT89xx Series 64 KB Flash 2.25 KB SRAM 60 MHz 8-Bit Microcontroller - VQFP-44 | Future Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AT89C51AC3-RLTUM?

Additional datasheets, footprints and schematics for AT89C51AC3-RLTUM are listed in our Part Details tab. You can also find the AT89C51AC3-RLTUM image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AT89C51AC3-RLTUM in the Pricing & Inventory tab next to part details. You can view AT89C51AC3-RLTUM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AT89C51AC3-RLTUM fall under?

The AT89C51AC3-RLTUM is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to AT89C51AC3-RLTUM when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C51AC3-RLTUM you can contact the distributor directly for product support, shipping queries etc.

Is the AT89C51AC3-RLTUM RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for AT89C51AC3-RLTUM have stock available?

Authorised distributors including RS Components, Newark Electronics, Avnet America, Transfer Multisort Elektronik and Microchip Technology Inc have stock available or on a lead time for AT89C51AC3-RLTUM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AT89C51AC3-RLTUM often in real-time on the comparison pages.

What if I can't find stock of AT89C51AC3-RLTUM?

You can fill out our help required form which you can use to request a quote for AT89C51AC3-RLTUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for AT89C51AC3-RLTUM

Loading...
Loading Results for AT89C51AC3-RLTUM