Status: | Active |
---|---|
Series: | AT89C5131A-M |
RoHS: | Compliant |
Two software-selectable modes of reduced activity further reduce power consumption. In the idle mode the CPU is frozen while the timers, serial ports, and interrupt system operate. In the power-down mode the RAM is saved and the peripheral clock is frozen, but the device has full wake-up capability through USB events or external interrupts.
Prices starting from US$8.50
Distributor | Starting From | Stock | ||
---|---|---|---|---|
![]() |
RS | US$11.65 |
91
|
Buy Now |
![]() |
Farnell | US$11.04 |
360
|
Buy Now |
![]() |
element14 | US$11.32 |
360
|
Buy Now |
![]() |
Future Electronics | US$10.82 |
138
|
Buy Now |
![]() |
Schukat Electronic | US$13.73 |
51
|
Buy Now |
![]() |
Newark Electronics | - |
360
|
Buy Now |
![]() |
EBV Elektronik | - |
23
|
Buy Now |
![]() |
Avnet America | US$9.74 |
-
|
Buy Now |
![]() |
Microchip Technology | US$8.50 |
-
|
Buy Now |
![]() |
Avnet Silica | - |
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 32 |
CPU Speed (MIPS/DMIPS) | 8 |
Data EEPROM (bytes) | 1024 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 64 |
Low Power | No |
Pins | Packaging | 52 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (23) |
Data Sheets |
---|
AT89C5130A-M, AT89C5131A-M - Complete Datasheet |
AT89C5131A-M/AT89C5130A-M Datasheet |
AT89C5131 USB Bootloader - Complete Datasheet |
Supporting Collateral |
---|
Building a RS-232 to USB Bridge using an AT89C5131 Microcontroller |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 3.2222 |
Shipping Weight (kg) | 3.217391 |
Lead Count | 52 |
Package Type | PLCC |
Package Width or Size | 19.1x19.1x4.4mm |
Soldering Composition | Matte Tin |
MCU, 8BIT, 8051, 48MHZ, PLCC-52 | Farnell |
AT89xx Series 32 KB Flash 1.25 KB SRAM 48 MHz 8-Bit Microcontroller - PLCC-52 | Future Electronics |
8 BIT MCU 8051 FLASH, USB, 32k flash | RS |
MC 3,3-5,5V 32K-Flash USB PLCC52 | Schukat Electronic |
Mcu, 8Bit, 8051, 48Mhz, Plcc-52 | Newark Electronics |
MCU 8-bit 89C 8051 CISC 32KB Flash 3.3V/5V 52-Pin PLCC Stick | Avnet America |
32K Flash USB PLCC52, Ind, 5V GREEN | Microchip Technology |
Where can I find additional details, specifications and documents for a AT89C5131A-S3SUM?
Additional datasheets, footprints and schematics for AT89C5131A-S3SUM are listed on our Part Details page. You can also find images and similar parts to AT89C5131A-S3SUM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C5131A-S3SUM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C5131A-S3SUM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C5131A-S3SUM fall under?
The AT89C5131A-S3SUM is listed under Semiconductors - ICs > Microcontrollers - MCU > Application Specific Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT89C5131A-S3SUM when available in the Application Specific Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C5131A-S3SUM you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C5131A-S3SUM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89C5131A-S3SUM have stock available?
Authorised distributors including Farnell, element14, Future Electronics, RS and Schukat Electronic have stock available or on a lead time for AT89C5131A-S3SUM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C5131A-S3SUM often in real-time on the comparison pages.
What if I can't find stock of AT89C5131A-S3SUM?
You can fill out our help required form which you can use to request a quote for AT89C5131A-S3SUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.