Status: | Active |
---|---|
Series: | AT89C5130A-M |
RoHS: | Compliant |
Two software-selectable modes of reduced activity further reduce power consumption. In the idle mode the CPU is frozen while the timers, serial ports, and interrupt system operate. In the power-down mode the RAM is saved and the peripheral clock is frozen, but the device has full wake-up capability through USB events or external interrupts.
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 16 |
CPU Speed (MIPS/DMIPS) | 8 |
Data EEPROM (bytes) | 1024 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 64 |
Low Power | No |
Pins | Packaging | 32 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tray (260) |
Data Sheets |
---|
AT89C5130A-M, AT89C5131A-M - Complete Datasheet |
AT89C5131A-M/AT89C5130A-M Datasheet |
AT89C5131 USB Bootloader - Complete Datasheet |
Supporting Collateral |
---|
Building a RS-232 to USB Bridge using an AT89C5131 Microcontroller |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1366 |
Shipping Weight (kg) | 0.757692 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 7x7x1mm |
Soldering Composition | Matte Tin |
Ic, 8Bit Mcu, C51/C251, 48Mhz, 32-Qfn | Newark Electronics |
MCU 8-bit AT89 80C51 CISC 16KB Flash 3.3V/5V 32-Pin QFN EP Tray | Avnet America |
C5130A 16K Flash USB, MLF32, I. 5V GREEN | Microchip Technology |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a AT89C5130A-PUTUM?
Additional datasheets, footprints and schematics for AT89C5130A-PUTUM are listed on our Part Details page. You can also find images and similar parts to AT89C5130A-PUTUM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C5130A-PUTUM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C5130A-PUTUM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C5130A-PUTUM fall under?
The AT89C5130A-PUTUM is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT89C5130A-PUTUM when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C5130A-PUTUM you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C5130A-PUTUM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89C5130A-PUTUM have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, Farnell and EBV Elektronik have stock available or on a lead time for AT89C5130A-PUTUM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C5130A-PUTUM often in real-time on the comparison pages.
What if I can't find stock of AT89C5130A-PUTUM?
You can fill out our help required form which you can use to request a quote for AT89C5130A-PUTUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.