Status: | Active |
---|---|
Series: | AT89C5115 |
RoHS: | Compliant |
Flash memory can be programmed either in parallel or serial mode using ISP capability or using software. The programming voltage is internally generated from the standard VCC pin.
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 16 |
CPU Speed (MIPS/DMIPS) | 6.66667 |
Data EEPROM (bytes) | 2048 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 3 |
Pin Count | 32 |
Low Power | No |
Pins | Packaging | 28 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (38) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.1425 |
Shipping Weight (kg) | 0.435897 |
Lead Count | 28 |
Package Type | PLCC |
Package Width or Size | 11.5x11.5x4.4mm |
Soldering Composition | Matte Tin |
C51 PLCC28 16K Flash ADC GREEN | Microchip Technology |
C51 Plcc28 16K Flash Adc Green 28 Plcc 11.5X11.5X4.4Mm Tube Rohs Compliant: Yes |Microchip AT89C5115-SISUM | Newark Electronics |
MCU 8-bit 89C 8051 CISC 16KB Flash 3.3V/5V 28-Pin PLCC Stick | Avnet America |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a AT89C5115-SISUM?
Additional datasheets, footprints and schematics for AT89C5115-SISUM are listed on our Part Details page. You can also find images and similar parts to AT89C5115-SISUM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C5115-SISUM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C5115-SISUM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C5115-SISUM fall under?
The AT89C5115-SISUM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT89C5115-SISUM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C5115-SISUM you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C5115-SISUM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89C5115-SISUM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for AT89C5115-SISUM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C5115-SISUM often in real-time on the comparison pages.
What if I can't find stock of AT89C5115-SISUM?
You can fill out our help required form which you can use to request a quote for AT89C5115-SISUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.