AT89C4051-24SU Part Information
Details for AT89C4051-24SU by Microchip Technology
Featured Distributor
Pricing
Break | Price |
---|---|
703 | 0.8600 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | 8051 Family AT89C4051 Series Microcontrollers |
CPU Speed | 24MHz |
Program Memory Size | 4KB, 4KB |
RAM Memory Size | 128Byte |
No. of Pins | 20Pins |
MCU Case Style | SOIC |
No. of I/O's | 15I/O's |
Embedded Interface Type | UART |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 6V |
MCU Family | 8051 |
MCU Series | AT89C4051 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | AT89C4051 |
Device Marking | AT89C4051-24SU |
Flash Memory Size | 4KB |
MPU Core Size | 8bit |
No. of Timers | 2 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External |
Peripherals | Comparator |
Supply Voltage Range | 2.7V to 6V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- MCU, 8BIT, 8051, 24MHZ, SOIC-20; Product Range:8051 Microcontrollers; CPU Speed:24MHz; Program Memory Size:4KB; RAM Memory Size:128Byte; No. of Pins:20Pins; MCU Case Style:SOIC; No. of I/O s:15I/O s; Embedded Interface Type:UART RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AT89C4051-24SU?
Additional datasheets, footprints and schematics for AT89C4051-24SU are listed in our Part Details tab. You can also find the AT89C4051-24SU image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C4051-24SU in the Pricing & Inventory tab next to part details. You can view AT89C4051-24SU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C4051-24SU fall under?
The AT89C4051-24SU is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT89C4051-24SU when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C4051-24SU you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C4051-24SU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AT89C4051-24SU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AT89C4051-24SU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C4051-24SU often in real-time on the comparison pages.
What if I can't find stock of AT89C4051-24SU?
You can fill out our help required form which you can use to request a quote for AT89C4051-24SU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.