AT89C4051-24PU Part Information
Details for AT89C4051-24PU by Microchip Technology
Electronic & Electrical Components>Semiconductors - ICs>Microcontrollers - MCU
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.8900 |
25 | 1.8700 |
100 | 1.8400 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | 8051 Family AT89C4051 Series Microcontrollers |
CPU Speed | 24MHz |
Program Memory Size | 4KB, 4KB |
RAM Memory Size | 128Byte |
No. of Pins | 20Pins |
MCU Case Style | DIP |
No. of I/O's | 15I/O's |
Embedded Interface Type | UART |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 6V |
MCU Family | 8051 |
MCU Series | AT89C4051 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | AT89C4051 |
Device Marking | AT89C4051-24PU |
Flash Memory Size | 4KB |
MPU Core Size | 8bit |
No. of Timers | 2 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External |
Peripherals | Comparator |
Supply Voltage Range | 2.7V to 6V |
Termination Type | Through Hole |
Alternative Part Descriptions
- MICROCONTROLLER MCU, 8 BIT, 8051, 24MHZ, DIP-20; Product Range:8051 Family AT89C4051 Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:4KB; RAM Memory Size:125Byte; No. of Pins:20Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AT89C4051-24PU?
Additional datasheets, footprints and schematics for AT89C4051-24PU are listed in our Part Details tab. You can also find the AT89C4051-24PU image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C4051-24PU in the Pricing & Inventory tab next to part details. You can view AT89C4051-24PU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C4051-24PU fall under?
The AT89C4051-24PU is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT89C4051-24PU when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C4051-24PU you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C4051-24PU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AT89C4051-24PU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AT89C4051-24PU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C4051-24PU often in real-time on the comparison pages.
What if I can't find stock of AT89C4051-24PU?
You can fill out our help required form which you can use to request a quote for AT89C4051-24PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.