AT89C2051-12PU Part Information
Details for AT89C2051-12PU by Microchip Technology
AT89C2051
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.8600 |
25 | 1.8300 |
100 | 1.8000 |
Stock Information
Details
Part Downloads
Part Specifications
Part Prefix | AT89 |
Architecture | 8 |
Core | 8051-12C |
MaxSpeed (MHz) | 24 |
CPU Type | 8051-12C |
CPU Speed (MIPS/DMIPS) | 4 |
Program Memory Type | Flash |
Program Memory Size (KB) | 2 |
Program Memory Size (KWords) | 2 |
Secure Bootloader (CodeGuard™ Security) | None |
Temp. Range Min. | -55 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 2.7 |
Operation Voltage Max.(V) | 6 |
Max I/O Pins | 15 |
Pin Count | 20 |
Max ADC Sample/Hold (S/H) | 1 |
CODEC Interface (I2S, AC97) | N/A |
Temp Sensor | N/A |
Standard UART | 1 |
Hardware RTCC | N/A |
Timers | 2 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
Temperature Range | -40C to +85C |
Alternative Part Descriptions
- MICROCONTROLLER MCU, 8 BIT, 8051, 12MHZ, DIP-20; Product Range:8051 Family AT89C2051 Series Microcontrollers; CPU Speed:12MHz; Program Memory Size:2KB; RAM Memory Size:125Byte; No. of Pins:20Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AT89C2051-12PU?
Additional datasheets, footprints and schematics for AT89C2051-12PU are listed in our Part Details tab. You can also find the AT89C2051-12PU image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C2051-12PU in the Pricing & Inventory tab next to part details. You can view AT89C2051-12PU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C2051-12PU fall under?
The AT89C2051-12PU is listed under AT89C2051.
Can I view similar or alternative parts?
You can view similar parts to AT89C2051-12PU when available in the AT89C2051 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C2051-12PU you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C2051-12PU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT89C2051-12PU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AT89C2051-12PU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C2051-12PU often in real-time on the comparison pages.
What if I can't find stock of AT89C2051-12PU?
You can fill out our help required form which you can use to request a quote for AT89C2051-12PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.