AT88SC1616C-SH AT88SC1616C by Microchip Technology

CryptoMemory, 16Kbit, 16Zone, 8SOIC, GRN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

High-performance secure memory that provides 16Kbit of user memory with advanced security and cryptographic features built-in. The user memory is divided into sixteen 128-byte zones, each of which may be either individually set with different security access rights or effectively combined together to provide space for one to sixteen data files.

Where to Buy

Prices starting from US$0.65

Distributor Stock
Logo for Newark
Newark
from US$0.81
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.65
3,850
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.91
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Key Size 64
Operating Voltage Min (Vcc) 2.7
Density Kb 16
Algorithm Type Proprietary
Zones 16
Operating Voltage Max (Vcc) 5.5
Interface Type 2-WIRE; ISO7816 T=0
Temperature Range -40C to +85C

Alternative Descriptions

Cryptomemory, 16Kbit, 16Zone, 8Soic, Grn 8 Soic 3.90Mm(.150In) Tube Rohs Compliant: Yes |Microchip AT88SC1616C-SH | Newark Electronics
EEPROM Serial-2Wire 16K-bit 1K x 16 3.3V/5V 8-Pin SOIC | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AT88SC1616C-SH?

Additional datasheets, footprints and schematics for AT88SC1616C-SH are listed on our Part Details page. You can also find images and similar parts to AT88SC1616C-SH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AT88SC1616C-SH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT88SC1616C-SH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AT88SC1616C-SH fall under?

The AT88SC1616C-SH is listed under AT88SC1616C.

Can I view similar or alternative parts?

You can view similar parts to AT88SC1616C-SH when available in the AT88SC1616C range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AT88SC1616C-SH you can contact the distributor directly for product support, shipping queries etc.

Is the AT88SC1616C-SH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AT88SC1616C-SH have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for AT88SC1616C-SH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AT88SC1616C-SH often in real-time on the comparison pages.

What if I can't find stock of AT88SC1616C-SH?

You can fill out our help required form which you can use to request a quote for AT88SC1616C-SH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay