AT88SC118-SH-CN Part Information
Details for AT88SC118-SH-CN by Microchip Technology
AT88SC118
Part Description
Designed as the hotstick companion to the Microchip CryptoRF?? and Microchip CryptoMemory?? devices, the Microchip CryptoCompanion??? device makes extensive use of the SHA-1 hash algorithm. The device eliminates the concern of hostside secrets in the firmware.
Part Downloads

Part Specifications
Zones | 16 |
F#max (MHz) | 0.4 |
Key Size | 64 |
Operating Voltage Max (Vcc) | 3.6 |
Max# Operating Freq# (MHz) | 0.4 |
Density Kb | 4 |
Operating Voltage Min (Vcc) | 2.7 |
Interface Type | 2-wire |
Algorithm Type | Proprietary / SHA-1 |
Temperature Range | -40C to +85C |
Alternative Part Descriptions
- CRYPTOMEMORY COMPANION CONFIDENTIAL BULK, 8 SOIC 3.90MM(.150IN) TUBE ROHS COMPLIANT: YES | Newark Electronics
- CRYPTOMEMORY COMPANION, 8SOIC, GRN - CRYPTOMEMORY COMPANION | Avnet America
- CRYPTOMEMORY COMPANION, 8SOIC, GRN - CRYPTOMEMORY COMPANION | Avnet Europe
Viewing Distributors for AT88SC118-SH-CN
Loading...
Loading Results for AT88SC118-SH-CN