AT88SC0808CA-MPTG AT88SC0808CA by Microchip Technology

CRYPTOMEMORY,8kBIT,8ZONE,TWI MOD P,GRN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

High-performance secure memory that provides 8Kbit of user memory with advanced security and cryptographic features built-in. The user memory is divided into eight 128-byte zones, each of which may be either individually set with different security access rights or effectively combined together to provide space for one to eight data files. The device features an enhanced command set that allows direct communication with the microcontroller hardware two-wire interface. This enables faster firmware development with reduced code space requirements.

Where to Buy

Prices starting from US$0.78

Distributor Stock
Logo for Newark
Newark
from US$0.78
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.81
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Key Size 64
Max# Operating Freq# (MHz) 4
Operating Voltage Min (Vcc) 2.7
Density Kb 8
Algorithm Type Proprietary
Zones 8
Operating Voltage Max (Vcc) 3.6
Interface Type 2-WIRE; ISO7816 T=0
Temperature Range 0C to +70C

Alternative Descriptions

Cryptomemory,8Kbit,8Zone,twi Mod P,grn, 0 Scc 12.6X11.4X0.58Mm T/R Rohs Compliant: Yes |Microchip AT88SC0808CA-MPTG | Newark Electronics
EEPROM Serial-2Wire 8K-bit 1K x 8 3.3V/5V M2 - P Module | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AT88SC0808CA-MPTG?

Additional datasheets, footprints and schematics for AT88SC0808CA-MPTG are listed on our Part Details page. You can also find images and similar parts to AT88SC0808CA-MPTG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AT88SC0808CA-MPTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT88SC0808CA-MPTG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AT88SC0808CA-MPTG fall under?

The AT88SC0808CA-MPTG is listed under AT88SC0808CA.

Can I view similar or alternative parts?

You can view similar parts to AT88SC0808CA-MPTG when available in the AT88SC0808CA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AT88SC0808CA-MPTG you can contact the distributor directly for product support, shipping queries etc.

Is the AT88SC0808CA-MPTG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AT88SC0808CA-MPTG have stock available?

Authorised distributors including Newark Electronics, Microchip Technology and Avnet America have stock available or on a lead time for AT88SC0808CA-MPTG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AT88SC0808CA-MPTG often in real-time on the comparison pages.

What if I can't find stock of AT88SC0808CA-MPTG?

You can fill out our help required form which you can use to request a quote for AT88SC0808CA-MPTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay