Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Key Size | 64 |
---|---|
Max# Operating Freq# (MHz) | 4 |
Operating Voltage Min (Vcc) | 2.7 |
Density Kb | 4 |
Algorithm Type | Proprietary |
Zones | 4 |
Operating Voltage Max (Vcc) | 3.6 |
Interface Type | 2-WIRE; ISO7816 T=0 |
Temperature Range | 0C to +70C |
Cryptomemory,4Kbit,4Zone,twi Mod P,grn, 0 Scc 12.6X11.4X0.58Mm T/R Rohs Compliant: Yes |Microchip AT88SC0404CA-MPTG | Newark Electronics |
EEPROM Serial-2Wire 4K-bit 1K x 4 3.3V/5V M2 - P Module | Avnet America |
Where can I find additional details, specifications and documents for a AT88SC0404CA-MPTG?
Additional datasheets, footprints and schematics for AT88SC0404CA-MPTG are listed on our Part Details page. You can also find images and similar parts to AT88SC0404CA-MPTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT88SC0404CA-MPTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT88SC0404CA-MPTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT88SC0404CA-MPTG fall under?
The AT88SC0404CA-MPTG is listed under AT88SC0404CA.
Can I view similar or alternative parts?
You can view similar parts to AT88SC0404CA-MPTG when available in the AT88SC0404CA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT88SC0404CA-MPTG you can contact the distributor directly for product support, shipping queries etc.
Is the AT88SC0404CA-MPTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT88SC0404CA-MPTG have stock available?
Authorised distributors including Newark Electronics, Microchip Technology and Avnet America have stock available or on a lead time for AT88SC0404CA-MPTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT88SC0404CA-MPTG often in real-time on the comparison pages.
What if I can't find stock of AT88SC0404CA-MPTG?
You can fill out our help required form which you can use to request a quote for AT88SC0404CA-MPTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.