AT88SC0204CA-PU AT88SC0204CA by Microchip Technology

CRYPTOMEMORY,2KBIT,4 ZONE,8 PDIP,GRN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

High-performance secure memory that provides 2Kbit of user memory with advanced security and cryptographic features built-in. The user memory is divided into four 64-byte zones, each of which may be either individually set with different security access rights or effectively combined together to provide space for one to four data files. The device features an enhanced command set that allows direct communication with the microcontroller hardware two-wire interface. This enables faster firmware development with reduced code space requirements.

No distributors results available

Specifications

Key Size 64
Max# Operating Freq# (MHz) 4
Operating Voltage Min (Vcc) 2.7
Density Kb 2
Algorithm Type Proprietary
Zones 4
Operating Voltage Max (Vcc) 3.6
Interface Type 2-WIRE; ISO7816 T=0
Temperature Range -40C to +85C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AT88SC0204CA-PU?

Additional datasheets, footprints and schematics for AT88SC0204CA-PU are listed on our Part Details page. You can also find images and similar parts to AT88SC0204CA-PU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AT88SC0204CA-PU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT88SC0204CA-PU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AT88SC0204CA-PU fall under?

The AT88SC0204CA-PU is listed under AT88SC0204CA.

Can I view similar or alternative parts?

You can view similar parts to AT88SC0204CA-PU when available in the AT88SC0204CA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AT88SC0204CA-PU you can contact the distributor directly for product support, shipping queries etc.

Is the AT88SC0204CA-PU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AT88SC0204CA-PU have stock available?

There is no stock from authorised distributors for AT88SC0204CA-PU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AT88SC0204CA-PU often in real-time on the comparison pages.

What if I can't find stock of AT88SC0204CA-PU?

You can fill out our help required form which you can use to request a quote for AT88SC0204CA-PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay