Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mature product, not recommended for new designs. Replaced by AT88RF04C
No distributors results available
Key Size | 64 |
---|---|
Operating Voltage Min (Vcc) | 2.7 |
Density Kb | 2 |
Algorithm Type | Proprietary |
Zones | 4 |
Operating Voltage Max (Vcc) | 5.5 |
Interface Type | 2-WIRE; ISO7816 T=0 |
Temperature Range | 0C to +70C |
Where can I find additional details, specifications and documents for a AT88SC0204C-MPTG?
Additional datasheets, footprints and schematics for AT88SC0204C-MPTG are listed on our Part Details page. You can also find images and similar parts to AT88SC0204C-MPTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT88SC0204C-MPTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT88SC0204C-MPTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT88SC0204C-MPTG fall under?
The AT88SC0204C-MPTG is listed under AT88SC0204C.
Can I view similar or alternative parts?
You can view similar parts to AT88SC0204C-MPTG when available in the AT88SC0204C range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT88SC0204C-MPTG you can contact the distributor directly for product support, shipping queries etc.
Is the AT88SC0204C-MPTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT88SC0204C-MPTG have stock available?
There is no stock from authorised distributors for AT88SC0204C-MPTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT88SC0204C-MPTG often in real-time on the comparison pages.
What if I can't find stock of AT88SC0204C-MPTG?
You can fill out our help required form which you can use to request a quote for AT88SC0204C-MPTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.