Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mature product, not recommended for new designs. Replaced by AT88RF04C
No distributors results available
Key Size | 64 |
---|---|
Operating Voltage Min (Vcc) | 2.7 |
Density Kb | 2 |
Algorithm Type | Proprietary |
Zones | 4 |
Operating Voltage Max (Vcc) | 5.5 |
Interface Type | 2-WIRE; ISO7816 T=0 |
Temperature Range | 0C to +70C |
Where can I find additional details, specifications and documents for a AT88SC0204C-MP?
Additional datasheets, footprints and schematics for AT88SC0204C-MP are listed on our Part Details page. You can also find images and similar parts to AT88SC0204C-MP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT88SC0204C-MP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT88SC0204C-MP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT88SC0204C-MP fall under?
The AT88SC0204C-MP is listed under AT88SC0204C.
Can I view similar or alternative parts?
You can view similar parts to AT88SC0204C-MP when available in the AT88SC0204C range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT88SC0204C-MP you can contact the distributor directly for product support, shipping queries etc.
Is the AT88SC0204C-MP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT88SC0204C-MP have stock available?
There is no stock from authorised distributors for AT88SC0204C-MP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT88SC0204C-MP often in real-time on the comparison pages.
What if I can't find stock of AT88SC0204C-MP?
You can fill out our help required form which you can use to request a quote for AT88SC0204C-MP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.