Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.53
|
167,020
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
-
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
element14
from US$0.66
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Key Size | 64 |
---|---|
Max# Operating Freq# (MHz) | 4 |
Operating Voltage Min (Vcc) | 2.7 |
Density Kb | 1 |
Algorithm Type | Proprietary |
Zones | 4 |
Operating Voltage Max (Vcc) | 3.6 |
Interface Type | 2-WIRE; ISO7816 T=0 |
Temperature Range | -40C to +85C |
Cryptomemory, 1Kbit, 4Zone, 8Soic, Grn 8 Soic 3.90Mm(.150In) Tube Rohs Compliant: Yes |Microchip AT88SC0104CA-SH | Newark Electronics |
AT88SC0104CA Series 1 kb 5.5 V Surface Mount 2 Wire Serial EEPROM - SOIC-8 | Future Electronics |
EEPROM, 1KBIT, I2C, 4MHZ, SOIC8 | element14 |
EEPROM Serial-2Wire 1K-bit 256 x 4 3.3V/5V 8-Pin SOIC | Avnet Asia |
Where can I find additional details, specifications and documents for a AT88SC0104CA-SH?
Additional datasheets, footprints and schematics for AT88SC0104CA-SH are listed on our Part Details page. You can also find images and similar parts to AT88SC0104CA-SH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT88SC0104CA-SH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT88SC0104CA-SH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT88SC0104CA-SH fall under?
The AT88SC0104CA-SH is listed under AT88SC0104CA.
Can I view similar or alternative parts?
You can view similar parts to AT88SC0104CA-SH when available in the AT88SC0104CA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT88SC0104CA-SH you can contact the distributor directly for product support, shipping queries etc.
Is the AT88SC0104CA-SH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT88SC0104CA-SH have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for AT88SC0104CA-SH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT88SC0104CA-SH often in real-time on the comparison pages.
What if I can't find stock of AT88SC0104CA-SH?
You can fill out our help required form which you can use to request a quote for AT88SC0104CA-SH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.