AT88SC0104C-MJ AT88SC0104C by Microchip Technology

CRYPTOMEMORY 1KBIT,4 ZONE,MODULE J, GRN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Mature product, not recommended for new designs. Replaced by AT88RF04C

Where to Buy

Prices starting from US$0.89

Distributor Stock
Logo for Newark
Newark
from US$0.89
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.93
8,419
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Key Size 64
Max# Operating Freq# (MHz) 5
Operating Voltage Min (Vcc) 2.7
Density Kb 1
Algorithm Type Proprietary
Zones 4
Operating Voltage Max (Vcc) 5.5
Interface Type 2-WIRE; ISO7816 T=0
Temperature Range 0C to +70C

Alternative Descriptions

Cryptomemory 1Kbit,4 Zone,module J, Grn, 0 Scc 12.6X11.4X0.58Mm T/R Rohs Compliant: Yes |Microchip AT88SC0104C-MJ | Newark Electronics
EEPROM Serial-2Wire 1K-bit 256 x 4 3.3V/5V 8-Pin M2 - J Module | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AT88SC0104C-MJ?

Additional datasheets, footprints and schematics for AT88SC0104C-MJ are listed on our Part Details page. You can also find images and similar parts to AT88SC0104C-MJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AT88SC0104C-MJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT88SC0104C-MJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AT88SC0104C-MJ fall under?

The AT88SC0104C-MJ is listed under AT88SC0104C.

Can I view similar or alternative parts?

You can view similar parts to AT88SC0104C-MJ when available in the AT88SC0104C range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AT88SC0104C-MJ you can contact the distributor directly for product support, shipping queries etc.

Is the AT88SC0104C-MJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AT88SC0104C-MJ have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for AT88SC0104C-MJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AT88SC0104C-MJ often in real-time on the comparison pages.

What if I can't find stock of AT88SC0104C-MJ?

You can fill out our help required form which you can use to request a quote for AT88SC0104C-MJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay