Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
Silicon Core Number | AT88SC |
Kit Application Type | Crypto Authentication |
Application Sub Type | - |
Core Architecture | Memory |
Core Sub-Architecture | CryptoMemory |
Silicon Family Name | AVR |
Kit Contents | Dev Board AT88SC CryptoMemory Adaptor Board Black-Red Patch Cord Green-Yellow Patch Cord & CD |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Aris Adaptor Development Kit |
Features | 1K to 256K Memory Embedded Applications |
Kit Features | 1K to 256K Memory For Embedded Applications |
Type | CryptoMemory Adaptor |
At88S, Embedded, W/Cryptomemory Adapter, Dev Kit | Newark Electronics |
DEV KIT, EMBEDDED | Farnell |
Kit Development For AT88SCXXXXC Family | Avnet America |
Where can I find additional details, specifications and documents for a AT88SC-DK1?
Additional datasheets, footprints and schematics for AT88SC-DK1 are listed on our Part Details page. You can also find images and similar parts to AT88SC-DK1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT88SC-DK1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT88SC-DK1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT88SC-DK1 fall under?
The AT88SC-DK1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to AT88SC-DK1 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT88SC-DK1 you can contact the distributor directly for product support, shipping queries etc.
Is the AT88SC-DK1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT88SC-DK1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for AT88SC-DK1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT88SC-DK1 often in real-time on the comparison pages.
What if I can't find stock of AT88SC-DK1?
You can fill out our help required form which you can use to request a quote for AT88SC-DK1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.