Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$218.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$226.71
|
No stock
|
Buy Now | |
Microchip Technology
from US$218.83
|
330
in stock
|
Buy Now | |
Rapid Electronics
from US$260.26
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$275.00
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$227.58
|
-
|
Buy Now | |
Future Electronics
from US$229.77
|
-
|
Buy Now | |
Avnet America
from US$218.83
|
-
|
Buy Now | |
element14
from US$230.41
|
-
|
Buy Now | |
Richardson RFPD
from US$238.46
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | ATECC508MAHAW ATSAMG55 ATWINC1500 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Internet of Things (IoT) |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Family Name | ATSAMG55 |
Kit Contents | CryptoAuth XPRO board ATECC508MAHAW ATSAMG55/ATWINC1500 XPRO Boards USB to mini USB Cable Flyer |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
88CKECC-AWS-XSTK-B | Microchip Technology |
MICROCHIP TECH AT88CKECC-AWS-XSTK-B | Rapid Electronics |
88Ckecc-Aws-Xstk-B Spg Tools Rohs Compliant: Yes |Microchip AT88CKECC-AWS-XSTK-B | Newark Electronics |
AWS Zero Touch Secure Anti Tamper Security Interface Evaluation Board | Future Electronics |
ATECC508 CryptoAuthentication Zero Touch Provisioning Kit for AWS IoT Development Kit | Avnet America |
ZERO TOUCH PROV KIT, ARM CORTEX-M4 MCU | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a AT88CKECC-AWS-XSTK-B?
Additional datasheets, footprints and schematics for AT88CKECC-AWS-XSTK-B are listed on our Part Details page. You can also find images and similar parts to AT88CKECC-AWS-XSTK-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT88CKECC-AWS-XSTK-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT88CKECC-AWS-XSTK-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT88CKECC-AWS-XSTK-B fall under?
The AT88CKECC-AWS-XSTK-B is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to AT88CKECC-AWS-XSTK-B when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT88CKECC-AWS-XSTK-B you can contact the distributor directly for product support, shipping queries etc.
Is the AT88CKECC-AWS-XSTK-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT88CKECC-AWS-XSTK-B have stock available?
Authorised distributors including Microchip Technology, Rapid Electronics, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for AT88CKECC-AWS-XSTK-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT88CKECC-AWS-XSTK-B often in real-time on the comparison pages.
What if I can't find stock of AT88CKECC-AWS-XSTK-B?
You can fill out our help required form which you can use to request a quote for AT88CKECC-AWS-XSTK-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.