Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
Silicon Core Number | AT90USB1287 |
Kit Application Type | Security |
Application Sub Type | CryptoAuthentication |
Core Architecture | AVR |
Core Sub-Architecture | megaAVR |
Silicon Family Name | - |
Kit Contents | CryptoAuthentication USB Dongle Evaluation Kit |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
AT88CK590 Crypto Authentication Demo Kit | RS |
USB DONGLE, CRYPTOAUTHENTICATION | Farnell |
Evaluation Kit For Crypto Authentication Products, Spg Tools Rohs Compliant: Na |Microchip AT88CK590 | Newark Electronics |
AT88CK590 CryptoAuthentication USB Dongle Demo Evaluation Kit | Avnet Asia |
Where can I find additional details, specifications and documents for a AT88CK590?
Additional datasheets, footprints and schematics for AT88CK590 are listed on our Part Details page. You can also find images and similar parts to AT88CK590 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT88CK590 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT88CK590 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT88CK590 fall under?
The AT88CK590 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to AT88CK590 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT88CK590 you can contact the distributor directly for product support, shipping queries etc.
Is the AT88CK590 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT88CK590 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for AT88CK590.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT88CK590 often in real-time on the comparison pages.
What if I can't find stock of AT88CK590?
You can fill out our help required form which you can use to request a quote for AT88CK590 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.