Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$92.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$92.69
|
No stock
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
Silicon Core Number | ATSHA204A ATECC508A and ATECC108A |
Kit Application Type | Crypto Authentication |
Application Sub Type | Security |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Single Socket Development Board AVR Base Board USB Extension Cable Atmel CryptoAuth |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a AT88CK101SK-SSH-XPRO?
Additional datasheets, footprints and schematics for AT88CK101SK-SSH-XPRO are listed on our Part Details page. You can also find images and similar parts to AT88CK101SK-SSH-XPRO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT88CK101SK-SSH-XPRO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT88CK101SK-SSH-XPRO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT88CK101SK-SSH-XPRO fall under?
The AT88CK101SK-SSH-XPRO is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to AT88CK101SK-SSH-XPRO when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT88CK101SK-SSH-XPRO you can contact the distributor directly for product support, shipping queries etc.
Is the AT88CK101SK-SSH-XPRO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT88CK101SK-SSH-XPRO have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AT88CK101SK-SSH-XPRO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT88CK101SK-SSH-XPRO often in real-time on the comparison pages.
What if I can't find stock of AT88CK101SK-SSH-XPRO?
You can fill out our help required form which you can use to request a quote for AT88CK101SK-SSH-XPRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.