Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
External Width | 8" |
External Height | 8" |
Raceway / Duct Color | - |
Raceway / Duct Material | - |
Angled Trough with Removable Cover NEMA Type 1, 8x8x36, Gray, Mild Steel | nVent HOFFMAN AT8836 | RS Americas |
Raceway Duct, Angled Trough, 8X8X36" | Newark Electronics |
Where can I find additional details, specifications and documents for a AT8836?
Additional datasheets, footprints and schematics for AT8836 are listed on our Part Details page. You can also find images and similar parts to AT8836 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT8836 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT8836 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT8836 fall under?
The AT8836 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to AT8836 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT8836 you can contact the distributor directly for product support, shipping queries etc.
Is the AT8836 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT8836 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for AT8836.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT8836 often in real-time on the comparison pages.
What if I can't find stock of AT8836?
You can fill out our help required form which you can use to request a quote for AT8836 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.