Status: | Active |
---|---|
Series: | AT86RF233 |
RoHS: | Compliant |
Feature rich, low-power 2.4GHz transceiver designed for industrial and consumer IEEE 802.15.4-2006/2011, zigbee, SP100, WirelessHART, ISM, and high data rate applications. It is a true SPI-to-antenna solution providing a complete radio transceiver interface between the antenna and the microcontroller.
It comprises the analog radio transceiver and the digital demodulation including time and frequency synchronization, and data buffering. All RF-critical components are integrated on a single chip minimizing the number of required external components to the antenna, crystal and decoupling capacitors. The bidirectional differential antenna pins, used for transmission and reception, eliminate the need for an external antenna switch.
An internal 128 byte RAM buffers transmit and receive data. Two on-chip low dropout (LDO) voltage regulators provide the internal analog and digital 1.8V supply.
Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*.Prices starting from US$2.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.20
|
No stock
|
Buy Now | |
Avnet America
from US$4.12
|
65
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,940
in stock
|
Buy Now | |
Newark Electronics
from US$3.93
|
-
|
Buy Now | |
Future Electronics
from US$3.91
|
-
|
Buy Now | |
Microchip Technology
from US$2.99
|
-
|
Buy Now | |
element14
from US$4.00
|
-
|
Buy Now | |
Richardson RFPD
from US$3.87
|
-
|
Buy Now | |
Farnell
from US$4.01
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Performance RF-CMOS 2.4GHz radio transceiver targeted for IEEE® 802.15.4, zigbee®, RF4CE, 6LoWPAN, and ISM applications |
Receiver sensitivity -101dBm |
Programmable TX output power from -17dBm up to +4dBm |
Ultra-low current consumption: 0.02µA in deep sleep mode |
Ultra-low supply voltage (1.8V to 3.6V) with internal regulator |
Support for coin cell operation |
Optimized for low BoM Cost and ease of production: few external components necessary |
Easy to use interface |
Industrial and extended temperature range: -40C to +85C and -40C to +125C |
I/O and packages: 32-pin QFN package, 5 x 5 x 0.9mm3 |
Compliant to EN 300 328/440, FCC-CFR-47 Part 15, ARIB STD-66, RSS-210 |
Compliant to IEEE 802.15.4 2003/2006/2011 |
Device Description | 0 |
---|---|
Type | 802.15.4 |
Power Output | +4 dBm |
Pin Count | 0 |
Package | 32QFN |
Max Speed (MIPS) | 0 |
IO Pins | 0 |
RF Module | False |
RF Transceiver | False |
Operating Temperature Min. | -40C |
Operating Temperature Max. | +125C |
Max Speed (MHz) | 0 |
Vdd Min (V) | 0 |
Vdd Max (V) | 0 |
RF Data Rate | 0 |
RF Power | 0 |
Frequency Range | 2.4 GHz |
Input Sensitivity | -101 dBm |
Antenna Diversity | Yes |
Operating Voltage Min. | 1.8 |
Operating Voltage Max. | 3.6 |
ADC Channels | 0 |
ADC Resolution | 0 |
Analog Comparators | 0 |
External PA Control | Yes |
Receive Current Consumption | 0 |
Transmit Current Consumption | 0 |
Link Budget | 0 |
Cloud Partner | False |
Max Data Rate | 0 |
Pins | Packaging | 32 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tray (490) |
Legacy Collaterals |
---|
Computers that You Wear Help Your Work and Play |
Designing Feature-Rich User Interfaces for Home and Industrial Controllers |
User Guides |
---|
RCB256RFR2-XPRO User Guide |
REB233-XPRO User Guide |
ZigBit USB Stick User Guide |
ZigBit Extension User Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0613 |
Shipping Weight (kg) | 0.512245 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 5x5x0.9mm |
Soldering Composition | Matte Tin |
ZigBee/802.15.4 Modules 2527MHz 2000Kbps 32-Pin QFN EP Tray | Avnet America |
ZigBee transceiver,2.4GHz,AES,SPI,VQFN32 | RS |
Rf Transceiver, 2.4Ghz, 3.6V, Vqfn-32 | Newark Electronics |
2 Mbps 2.4 Ghz ZigBee Transceiver for IEEE 802.15.4/ZigBee and ISM - QFN-32 | Future Electronics |
2.4GHZ ZigBee Transceiver Industrial | Microchip Technology |
RF TRANSCEIVER, 2.4GHZ, 3.6V, VQFN-32 | element14 |
ZIGBEE MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AT86RF233-ZU?
Additional datasheets, footprints and schematics for AT86RF233-ZU are listed on our Part Details page. You can also find images and similar parts to AT86RF233-ZU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT86RF233-ZU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT86RF233-ZU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT86RF233-ZU fall under?
The AT86RF233-ZU is listed under Semiconductors - ICs > RF > RF Transceivers - 2.4GHz & Above ISM Band.
Can I view similar or alternative parts?
You can view similar parts to AT86RF233-ZU when available in the RF Transceivers - 2.4GHz & Above ISM Band range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT86RF233-ZU you can contact the distributor directly for product support, shipping queries etc.
Is the AT86RF233-ZU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT86RF233-ZU have stock available?
Authorised distributors including Avnet America, EBV Elektronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for AT86RF233-ZU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT86RF233-ZU often in real-time on the comparison pages.
What if I can't find stock of AT86RF233-ZU?
You can fill out our help required form which you can use to request a quote for AT86RF233-ZU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.