AT86RF233-ZFR Part Information

Details for AT86RF233-ZFR by Microchip Technology

AT86RF233

Part Description

Feature rich, low-power 2.4GHz transceiver designed for industrial and consumer IEEE 802.15.4-2006/2011, zigbee, SP100, WirelessHART, ISM, and high data rate applications. It is a true SPI-to-antenna solution providing a complete radio transceiver interface between the antenna and the microcontroller. It comprises the analog radio transceiver and the digital demodulation including time and frequency synchronization, and data buffering. All RF-critical components are integrated on a single chip minimizing the number of required external components to the antenna, crystal and decoupling capacitors. The bidirectional differential antenna pins, used for transmission and reception, eliminate the need for an external antenna switch. An internal 128 byte RAM buffers transmit and receive data. Two on-chip low dropout (LDO) voltage regulators provide the internal analog and digital 1.8V supply.

Part Downloads

distributor space

Part Features

  • High Performance RF-CMOS 2.4GHz radio transceiver targeted for IEEE ® 802.15.4, zigbee ® , RF4CE, 6LoWPAN, and ISM applications
  • Industry leading link budget:
  • Receiver sensitivity -101dBm
  • Programmable TX output power from -17dBm up to +4dBm
  • Ultra-low current consumption: 0.02µA in deep sleep mode
  • Ultra-low supply voltage (1.8V to 3.6V) with internal regulator
  • Support for coin cell operation
  • Optimized for low BoM Cost and ease of production: few external components necessary
  • Easy to use interface
  • Industrial and extended temperature range: -40C to +85C and -40C to +125C
  • I/O and packages: 32-pin QFN package, 5 x 5 x 0.9mm 3
  • Compliant to EN 300 328/440, FCC-CFR-47 Part 15, ARIB STD-66, RSS-210
  • Compliant to IEEE 802.15.4 2003/2006/2011

Part Specifications

Type 802.15.4
Operating Voltage Min. 1.8
Operating Voltage Max. 3.6
Operating Temperature Min. -40C
Operating Temperature Max. +125C
Power Output +4 dBm
Frequency Range 2.4 GHz
Input Sensitivity -101 dBm
Antenna Diversity Yes
External PA Control Yes
Package 32QFN
Temperature Range -40C to +125C

Alternative Part Descriptions

  • 2.4 GHZ ZIGBEE TRANSCEIVER 125C T&R ROHS COMPLIANT: YES | Newark Electronics
  • ZigBee/802.15.4 Modules 2527MHz 2000Kbps 32-Pin QFN T/R | Avnet America
  • ZigBee/802.15.4 Modules 2527MHz 2000Kbps 32-Pin QFN T/R | Avnet Europe

Viewing Distributors for AT86RF233-ZFR

Loading...
Loading Results for AT86RF233-ZFR