Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.89
|
No stock
|
Buy Now | |
Microchip Technology
from US$2.19
|
3,917
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.65
|
285
in stock
|
Buy Now | |
Future Electronics
from US$2.72
|
-
|
Buy Now | |
Avnet America
from US$3.04
|
-
|
Buy Now | |
Richardson RFPD
from US$2.85
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Type | 802.15.4 |
---|---|
Wireless Technology | -100 |
Operating Voltage Min. | 1.8 |
Operating Voltage Max. | 3.6 |
Operating Temperature Min. | -40 |
Operating Temperature Max. | 70 |
Power Output | 3 |
RF Data Rate | 0.25 |
Frequency Range | 2.4 GHz |
Input Sensitivity (mVpp) | -100 |
Input Sensitivity | -100 |
Antenna Diversity | Yes |
Link Budget | 103 |
Cloud Partner | True |
Transmit Current Consumption | 13 |
Crypto Engine | AES |
Receive Current Consumption | 11 |
External PA Control | Yes |
Package | VQFN 32QN1 32 |
Temperature Range | 0C to +70C |
IC: RF transceiver | Transfer Multisort Elektronik |
Rf Transceiver, 2.405Ghz-2.48Ghz, Qfn-32 | Newark Electronics |
IC RF TxRx + MCU 802.15.4 General ISM >1 GHz 6LoWPAN, Zigbee« 2.4 GHz - VFQFN-32 | Future Electronics |
ZigBee/802.15.4 Modules 2480MHz 32-Pin QFN EP Tray | Avnet America |
ZIGBEE MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AT86RF232-ZX?
Additional datasheets, footprints and schematics for AT86RF232-ZX are listed on our Part Details page. You can also find images and similar parts to AT86RF232-ZX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT86RF232-ZX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT86RF232-ZX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT86RF232-ZX fall under?
The AT86RF232-ZX is listed under AT86RF232.
Can I view similar or alternative parts?
You can view similar parts to AT86RF232-ZX when available in the AT86RF232 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT86RF232-ZX you can contact the distributor directly for product support, shipping queries etc.
Is the AT86RF232-ZX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT86RF232-ZX have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AT86RF232-ZX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT86RF232-ZX often in real-time on the comparison pages.
What if I can't find stock of AT86RF232-ZX?
You can fill out our help required form which you can use to request a quote for AT86RF232-ZX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.