Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
High Performance RF-CMOS 2.4 GHz Radio Transceiver Targeted for IEEE 802.15.4™, ZigBee®, 6LoWPAN, RF4CE, SP100, WirelessHART™ and ISM Applications |
Industry Leading Link Budget (104 dB) |
Receiver Sensitivity -101 dBm |
Programmable Output Power from -17 dBm up to +3 dBm |
Ultra-Low Current Consumption: |
SLEEP=0.02 μA |
TRX_OFF=0.4 mA |
RX_ON=12.3 mA |
BUSY_TX=14 mA (at max. Transmit Power of +3 dBm) |
Ultra-Low Supply Voltage (1.8V to 3.6V) with Internal Regulator |
Optimized for Low BoM Cost and Ease of Production: |
Few External Components Necessary (Crystal, Capacitors and Antenna) |
Excellent ESD Robustness |
Easy to Use Interface: |
Registers, Frame Buffer and AES Accessible through Fast SPI |
Only Two Microcontroller GPIO Lines Necessary |
One Interrupt Pin from Radio Transceiver |
Clock Output with Prescaler from Radio Transceiver |
Type | 802.15.4 |
---|---|
Operating Voltage Min. | 1.8 |
Operating Voltage Max. | 3.6 Vcc |
Operating Temperature Min. | -40 |
Operating Temperature Max. | +125C |
Power Output | 3 dBm |
RF Data Rate | 2 |
Frequency Range | 2.4 GHz |
Input Sensitivity | -101 dBm |
Antenna Diversity | Yes |
Cloud Partner | True |
Crypto Engine | AES |
External PA Control | Yes |
Package | VQFN 32QN1 32 |
Temperature Range | -40C to +125C |
Rf Transceiver, 2.405Ghz To 2.48Ghz, Qfn-32 | Newark Electronics |
ZigBee/802.15.4 Modules 2480MHz 250Kbps 32-Pin QFN T/R | Avnet America |
ZIGBEE MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AT86RF231-ZFR?
Additional datasheets, footprints and schematics for AT86RF231-ZFR are listed on our Part Details page. You can also find images and similar parts to AT86RF231-ZFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT86RF231-ZFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT86RF231-ZFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT86RF231-ZFR fall under?
The AT86RF231-ZFR is listed under AT86RF231.
Can I view similar or alternative parts?
You can view similar parts to AT86RF231-ZFR when available in the AT86RF231 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT86RF231-ZFR you can contact the distributor directly for product support, shipping queries etc.
Is the AT86RF231-ZFR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT86RF231-ZFR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and Richardson RFPD have stock available or on a lead time for AT86RF231-ZFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT86RF231-ZFR often in real-time on the comparison pages.
What if I can't find stock of AT86RF231-ZFR?
You can fill out our help required form which you can use to request a quote for AT86RF231-ZFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.