Status: | Active |
---|---|
Series: | AT86RF215M |
RoHS: | Compliant |
AT86RF215M is a sub-1GHz transceiver compliant to IEEE 802.15.4-2011, IEEE 802.15.4g-2012, and ETSI TS 102 887-1.
The AT86RF215M offers very high flexibility by supporting a variety of data rates with three modulation schemes: multi-rate and multi-regional frequency shift keying (MR-FSK), orthogonal frequency division multiplexing (MR-OFDM), as well as offset quadrature phase-shift keying (MR-O-QPSK).
Device Description | 0 |
---|---|
Type | Sub-GHz |
Pin Count | 0 |
Max Speed (MIPS) | 0 |
IO Pins | 0 |
RF Module | False |
RF Transceiver | True |
Operating Temperature Min. | -40 |
Operating Temperature Max. | +85 |
Max Speed (MHz) | 0 |
Vdd Min (V) | 0 |
Vdd Max (V) | 0 |
RF Data Rate | 0 |
RF Power | 0 |
Frequency Range | 389.5-510MHz, 779-1020MHz, 2400-2483.5MHz |
Operating Voltage Min. | 1.8V |
Operating Voltage Max. | 3.6V |
ADC Channels | 0 |
ADC Resolution | 0 |
Analog Comparators | 0 |
Receive Current Consumption | 0 |
Transmit Current Consumption | 0 |
Link Budget | 0 |
Cloud Partner | False |
Max Data Rate | 0 |
Pins | Packaging | 48 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tray (416) |
Data Sheets |
---|
AT86RF215 - Complete Datasheet |
Application Notes |
---|
AN_42567 - AT13282: AT86RF215 Chat Application |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1443 |
Shipping Weight (kg) | 0.769231 |
Lead Count | 48 |
Package Type | VQFN |
Package Width or Size | 7x7x0.9mm |
Soldering Composition | Matte Tin |
Sub-1GHz IEEE 802.15.4 TRX, 48QFN, Tray | Microchip Technology |
Sub-1Ghz Ieee 802.15.4 Trx, 48Qfn, Tray 48 Vqfn 7X7X1.0Mm Tray Rohs Compliant: Yes |Microchip AT86RF215M-ZU | Newark Electronics |
ISM Transceiver BPSK/FSK/OFDM/QPSK 1.8V to 3.6V 510/1020/2483.5MHz 48-Pin VQFN Tray | Avnet America |
ISM TRANSCEIVER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AT86RF215M-ZU?
Additional datasheets, footprints and schematics for AT86RF215M-ZU are listed on our Part Details page. You can also find images and similar parts to AT86RF215M-ZU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT86RF215M-ZU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT86RF215M-ZU price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT86RF215M-ZU you can contact the distributor directly for product support, shipping queries etc.
Is the AT86RF215M-ZU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT86RF215M-ZU have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, Richardson RFPD and EBV Elektronik have stock available or on a lead time for AT86RF215M-ZU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT86RF215M-ZU often in real-time on the comparison pages.
What if I can't find stock of AT86RF215M-ZU?
You can fill out our help required form which you can use to request a quote for AT86RF215M-ZU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.