Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
AT86RF215IQ is a dual-band sub-1GHz/2.4GHz IQ radio. One TX and two RX serial low voltage differential signal (LVDS) interfaces provide access to 13 bit I/Q data with a sampling frequency of up to 4 MHz.
Prices starting from US$3.91
Operating Voltage Min (Vcc) | 1.8 |
---|---|
Transmit Current Consumption (mA) | 68 at 14dBm |
Operating Voltage Max (Vcc) | 3.6 |
Temp# Range Min (deg C) | -40 |
Frequency Band | 389.5 to 510, 779 to 1020, 2400 to 2483.5MHz |
Temp# Range Max (deg C) | 85 |
Temperature Range | -40C to +85C |
IC: RF transceiver | Transfer Multisort Elektronik |
RF Transceiver BPSK/FSK/OFDM/QPSK 2.5V/3.3V 48-Pin VQFN Tray | Avnet America |
ISM TRANSCEIVER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AT86RF215IQ-ZU?
Additional datasheets, footprints and schematics for AT86RF215IQ-ZU are listed on our Part Details page. You can also find images and similar parts to AT86RF215IQ-ZU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT86RF215IQ-ZU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT86RF215IQ-ZU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT86RF215IQ-ZU fall under?
The AT86RF215IQ-ZU is listed under AT86RF215IQ.
Can I view similar or alternative parts?
You can view similar parts to AT86RF215IQ-ZU when available in the AT86RF215IQ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT86RF215IQ-ZU you can contact the distributor directly for product support, shipping queries etc.
Is the AT86RF215IQ-ZU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT86RF215IQ-ZU have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Avnet America, Richardson RFPD and EBV Elektronik have stock available or on a lead time for AT86RF215IQ-ZU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT86RF215IQ-ZU often in real-time on the comparison pages.
What if I can't find stock of AT86RF215IQ-ZU?
You can fill out our help required form which you can use to request a quote for AT86RF215IQ-ZU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.