Status: | Active |
---|---|
Series: | AT86RF215 |
RoHS: | Compliant |
AT86RF215 is a dual-band sub-1GHz/2.4GHz transceiver compliant to IEEE 802.15.4-2011, IEEE 802.15.4g-2012, and ETSI TS 102 887-1.
The AT86RF215 offers very high flexibility by supporting a variety of data rates with three modulation schemes: multi-rate and multi-regional frequency shift keying (MR-FSK), orthogonal frequency division multiplexing (MR-OFDM), as well as offset quadrature phase-shift keying (MR-O-QPSK). This includes the physical layer which is used for ZigBee PRO and IP. Simultaneous operation at sub-1GHz and 2.4GHz enables new capabilities and cost structure in smart metering, smart lighting, home energy gateways, and other industrial and automation equipment.
Prices starting from US$6.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.38
|
No stock
|
Buy Now | |
Chip One Stop
from US$6.41
|
416
in stock
|
Buy Now | |
Microchip Technology
from US$6.54
|
83
in stock
|
Buy Now | |
Newark Electronics
from US$6.74
|
-
|
Buy Now | |
Future Electronics
from US$6.89
|
-
|
Buy Now | |
Avnet America
from US$7.61
|
-
|
Buy Now | |
Richardson RFPD
from US$7.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Device Description | 0 |
---|---|
Type | 802.15.4 |
Power Output | 62mA @14dBm |
Interface | SPI |
Pin Count | 48 |
Package | QFN |
Max Speed (MIPS) | 0 |
IO Pins | 0 |
RF Module | False |
RF Transceiver | True |
Operating Temperature Min. | -40 |
Operating Temperature Max. | +85 |
Max Speed (MHz) | 0 |
Vdd Min (V) | 0 |
Vdd Max (V) | 0 |
RF Data Rate | 0 |
RF Power | 0 |
Frequency Range | 389.5-510 / 779-1020 / 2400-2483.5MHz |
Input Sensitivity | -123dBm |
Operating Voltage Min. | 1.8V |
Operating Voltage Max. | 3.6V |
ADC Channels | 0 |
ADC Resolution | 0 |
Analog Comparators | 0 |
Receive Current Consumption | 0 |
Transmit Current Consumption | 0 |
Link Budget | 0 |
Cloud Partner | False |
Max Data Rate | 0 |
Pins | Packaging | 48 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tray (416) |
Data Sheets |
---|
AT86RF215 - Complete Datasheet |
Application Notes |
---|
AN_42567 - AT13282: AT86RF215 Chat Application |
Brochures |
---|
Wireless Brochure |
Smart Energy Solutions Brochure |
Atmel AT86RF215 IEEE 802.15.4g Transceiver |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1443 |
Shipping Weight (kg) | 0.769231 |
Lead Count | 48 |
Package Type | VQFN |
Package Width or Size | 7x7x0.9mm |
Soldering Composition | Matte Tin |
Dual Band IEEE 802.15.4 TRX, 48QFN, Tray | Microchip Technology |
Dual Band Ieee 802.15.4 Trx, 48Qfn, Tray 48 Vqfn 7X7X1.0Mm Tray Rohs Compliant: Yes |Microchip AT86RF215-ZU | Newark Electronics |
Dual Band IEEE 802.15.4 Transceiver | Future Electronics |
RF Transceiver BPSK/FSK/OFDM/QPSK 2.5V/3.3V 48-Pin VQFN Tray | Avnet America |
ISM TRANSCEIVER | Richardson RFPD |
RF TRANSCEIVER, 2.4835GHZ, -40 TO 85DEGC | Farnell |
Where can I find additional details, specifications and documents for a AT86RF215-ZU?
Additional datasheets, footprints and schematics for AT86RF215-ZU are listed on our Part Details page. You can also find images and similar parts to AT86RF215-ZU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT86RF215-ZU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT86RF215-ZU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT86RF215-ZU fall under?
The AT86RF215-ZU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT86RF215-ZU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT86RF215-ZU you can contact the distributor directly for product support, shipping queries etc.
Is the AT86RF215-ZU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT86RF215-ZU have stock available?
Authorised distributors including Chip One Stop, Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AT86RF215-ZU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT86RF215-ZU often in real-time on the comparison pages.
What if I can't find stock of AT86RF215-ZU?
You can fill out our help required form which you can use to request a quote for AT86RF215-ZU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.