Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
The device has two software-selectable modes of reduced activity and an 8-bit clock prescaler to further reduce power consumption. In idle mode, the CPU is frozen while the peripherals and the interrupt system operate. In the power-down mode, the RAM is saved and all other functions are inoperative.
Part Prefix | AT80 |
---|---|
Architecture | 8 |
Core | 8051-12C |
MaxSpeed (MHz) | 60 |
CPU Type | 8051-12C |
CPU Speed (MIPS/DMIPS) | 10 |
Program Memory Type | ROMless |
Secure Bootloader (CodeGuard™ Security) | None |
RAM (KB) | 1 |
Operation Voltage Min.(V) | 2.7 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 32 |
Pin Count | 44 |
Max ADC Sample/Hold (S/H) | 1 |
CODEC Interface (I2S, AC97) | N/A |
Temp Sensor | N/A |
Standard UART | 1 |
SPI™ | 1 |
Hardware RTCC | N/A |
Watch Dog Timers (WDT) | Yes |
Timers | 4 |
USB Interface | None |
Type of CAN module | None |
LIN | Yes |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
Temperature Range | -40C to +85C |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Romless Vqfp44 3 - 5V 44 Lqfp 10X10X1.4Mm T/R Rohs Compliant: Yes |Microchip AT80C51RD2-RLRUM | Newark Electronics |
Where can I find additional details, specifications and documents for a AT80C51RD2-RLRUM?
Additional datasheets, footprints and schematics for AT80C51RD2-RLRUM are listed on our Part Details page. You can also find images and similar parts to AT80C51RD2-RLRUM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT80C51RD2-RLRUM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT80C51RD2-RLRUM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT80C51RD2-RLRUM fall under?
The AT80C51RD2-RLRUM is listed under AT80C51RD2.
Can I view similar or alternative parts?
You can view similar parts to AT80C51RD2-RLRUM when available in the AT80C51RD2 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT80C51RD2-RLRUM you can contact the distributor directly for product support, shipping queries etc.
Is the AT80C51RD2-RLRUM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT80C51RD2-RLRUM have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for AT80C51RD2-RLRUM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT80C51RD2-RLRUM often in real-time on the comparison pages.
What if I can't find stock of AT80C51RD2-RLRUM?
You can fill out our help required form which you can use to request a quote for AT80C51RD2-RLRUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.