| Status: | Unknown |
|---|---|
| Series: | AdapToner AT Series |
| RoHS: | Unknown |
| Tester Type | Network Cable Tester |
|---|---|
| External Height | 114.3mm |
| External Width | 50.8mm |
| External Depth | 33.02mm |
| Product Range | AdapToner AT Series |
| RoHS Compliant | No |
| Modular Breakout Tone Generator, 8Pos | Newark Electronics |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a AT8?
Additional datasheets, footprints and schematics for AT8 are listed on our Part Details page. You can also find images and similar parts to AT8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT8 fall under?
The AT8 is listed under Test & Measurement > Electrical Installation & Electrical Test Equipment > Continuity Testers > Cable Continuity Testers.
Can I view similar or alternative parts?
You can view similar parts to AT8 when available in the Cable Continuity Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT8 you can contact the distributor directly for product support, shipping queries etc.
Is the AT8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT8 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Sager have stock available or on a lead time for AT8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT8 often in real-time on the comparison pages.
What if I can't find stock of AT8?
You can fill out our help required form which you can use to request a quote for AT8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.