Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
External Width | 6" |
External Height | 6" |
Raceway / Duct Color | - |
Raceway / Duct Material | - |
Enclosure, Angled Wiring Trough, NEMA 1,6x6x60 | nVent HOFFMAN AT6660 | RS Americas |
Raceway Duct, Angled Trough, 6X6X60" | Newark Electronics |
Where can I find additional details, specifications and documents for a AT6660?
Additional datasheets, footprints and schematics for AT6660 are listed on our Part Details page. You can also find images and similar parts to AT6660 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT6660 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT6660 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT6660 fall under?
The AT6660 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to AT6660 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT6660 you can contact the distributor directly for product support, shipping queries etc.
Is the AT6660 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT6660 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for AT6660.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT6660 often in real-time on the comparison pages.
What if I can't find stock of AT6660?
You can fill out our help required form which you can use to request a quote for AT6660 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.