Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
External Width | 6" |
External Height | 6" |
Raceway / Duct Color | - |
Raceway / Duct Material | - |
Enclosure, Angled Wiring Trough, NEMA 1,6x6x12 | nVent HOFFMAN AT6612 | RS Americas |
Raceway Duct, Angled Trough, 6X6X12" | Newark Electronics |
Where can I find additional details, specifications and documents for a AT6612?
Additional datasheets, footprints and schematics for AT6612 are listed on our Part Details page. You can also find images and similar parts to AT6612 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT6612 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT6612 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT6612 fall under?
The AT6612 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to AT6612 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT6612 you can contact the distributor directly for product support, shipping queries etc.
Is the AT6612 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT6612 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for AT6612.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT6612 often in real-time on the comparison pages.
What if I can't find stock of AT6612?
You can fill out our help required form which you can use to request a quote for AT6612 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.