Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$42.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$42.55
|
No stock
|
Buy Now |
Supply Voltage V AC | 220V |
---|---|
Heat Temperature Max | 450°C |
Output Power | 60W |
Kit Contents | Soldering Station |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage | 24V |
Temperature Max | 450°C |
Temperature Min | 150°C |
Temperature Stability + @ | 1 |
SOLDERING STATION, 220V, UK | Farnell |
Where can I find additional details, specifications and documents for a AT60D-UK?
Additional datasheets, footprints and schematics for AT60D-UK are listed on our Part Details page. You can also find images and similar parts to AT60D-UK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT60D-UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT60D-UK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT60D-UK fall under?
The AT60D-UK is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to AT60D-UK when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT60D-UK you can contact the distributor directly for product support, shipping queries etc.
Is the AT60D-UK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT60D-UK have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AT60D-UK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT60D-UK often in real-time on the comparison pages.
What if I can't find stock of AT60D-UK?
You can fill out our help required form which you can use to request a quote for AT60D-UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.