Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
No stock
|
Buy Now |
Supply Voltage V AC | 220V |
---|---|
Heat Temperature Max | 450°C |
Output Power | 60W |
Kit Contents | Soldering Station |
Product Range | - |
Plug Type | EU |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage | 24V |
Temperature Stability + @ | ±1°C (Static) |
SOLDERING STATION, 60W, 220V, EU | Farnell |
Where can I find additional details, specifications and documents for a AT60D-EU?
Additional datasheets, footprints and schematics for AT60D-EU are listed on our Part Details page. You can also find images and similar parts to AT60D-EU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT60D-EU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT60D-EU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT60D-EU fall under?
The AT60D-EU is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to AT60D-EU when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT60D-EU you can contact the distributor directly for product support, shipping queries etc.
Is the AT60D-EU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT60D-EU have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AT60D-EU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT60D-EU often in real-time on the comparison pages.
What if I can't find stock of AT60D-EU?
You can fill out our help required form which you can use to request a quote for AT60D-EU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.