Status: | Unknown |
---|---|
Series: | 3V Serial NOR Flash Memories |
RoHS: | Unknown |
Prices starting from US$3.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.07
|
No stock
|
Buy Now |
Flash Memory Type | Serial NOR |
---|---|
Memory Size | 32Mbit |
Flash Memory Configuration | - |
IC Interface Type | Serial |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Clock Frequency | 50MHz |
Access Time | - |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 3V Serial NOR Flash Memories |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
IC Generic Number | 45DB321 |
Memory Type | Flash |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.5V to 3.6V |
Where can I find additional details, specifications and documents for a AT45DB321D-SU-2.5?
Additional datasheets, footprints and schematics for AT45DB321D-SU-2.5 are listed on our Part Details page. You can also find images and similar parts to AT45DB321D-SU-2.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT45DB321D-SU-2.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT45DB321D-SU-2.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT45DB321D-SU-2.5 fall under?
The AT45DB321D-SU-2.5 is listed under Semiconductors - ICs > Memory > FLASH.
Can I view similar or alternative parts?
You can view similar parts to AT45DB321D-SU-2.5 when available in the FLASH range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT45DB321D-SU-2.5 you can contact the distributor directly for product support, shipping queries etc.
Is the AT45DB321D-SU-2.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT45DB321D-SU-2.5 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AT45DB321D-SU-2.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT45DB321D-SU-2.5 often in real-time on the comparison pages.
What if I can't find stock of AT45DB321D-SU-2.5?
You can fill out our help required form which you can use to request a quote for AT45DB321D-SU-2.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.