Status: | Active |
---|---|
Series: | AT42QT2100 |
RoHS: | Compliant |
Product Type | Proximity/Keys/Slider |
---|---|
Input Channels | 10 |
Max Number of keys | 10 |
Slider | Yes |
Proximity detection | No |
Output Channels | 0 |
Measurement Principle | E-Field |
Report Rate (pps) | 0 |
Number of Touches | 0 |
Power Modes | 0 |
Interface | SPI |
I/O, LED Drivers | 0 |
Other Features | Signal Guard/Driven Shield |
Temp Range | Array |
Voltage Min. (V) | 2.00 |
Voltage Max. (V) | 5.50 |
Pins | Packaging | 32 | VQFN |
Packing Media | Tape and reel (6000) |
Data Sheets |
---|
AT42QT2100 - Complete Datasheet |
Brochures |
---|
Product Selection Guide |
User Guides |
---|
Ultra Low Power BLE 4.1 SoC - Hardware Design Guidelines - SAMB11 Hardware Design Guide. |
Atmel AT08801: Single Key Configurator - User Guide |
Multifunction Compact Keyboard User Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0608 |
Shipping Weight (kg) | 0.061 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 5x5x1mm |
Soldering Composition | Matte Tin |
7 Channel QTouch Touch Sensor IC | Microchip Technology |
7 Channel Qtouch Touch Sensor Ic 32 Vqfn 5X5X1Mm T/R Rohs Compliant: Yes |Microchip AT42QT2100-MUR | Newark Electronics |
Touch Sensor Capacitive 7 Key 2V to 5.5V Surface Mount 32-Pin MLF EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a AT42QT2100-MUR?
Additional datasheets, footprints and schematics for AT42QT2100-MUR are listed on our Part Details page. You can also find images and similar parts to AT42QT2100-MUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT42QT2100-MUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT42QT2100-MUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT42QT2100-MUR fall under?
The AT42QT2100-MUR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT42QT2100-MUR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT42QT2100-MUR you can contact the distributor directly for product support, shipping queries etc.
Is the AT42QT2100-MUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT42QT2100-MUR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for AT42QT2100-MUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT42QT2100-MUR often in real-time on the comparison pages.
What if I can't find stock of AT42QT2100-MUR?
You can fill out our help required form which you can use to request a quote for AT42QT2100-MUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.