Status: | Active |
---|---|
Series: | AT42QT1110 |
RoHS: | Compliant |
The Microchip AT42QT111x standarized capacitive touch controller with configurable 11-key QTouch buttons with guard channels for reliable capacitive user interfaces. It can be used in any application that requires buttons. Its keys can be constructed in different shapes and sizes. The device includes all signal processing functions necessary to provide stable sensing under a wide variety of changing conditions. The outputs are fully debounced. Only a few external components are required for operation.
The 42AT1110 operates from 3V - 5.5V, whereas the 42QT1111 operates from 1.8V - 5.5V
The 42AT1110 features an "Extended Pulse Time" configuration
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.23
|
1,957
in stock
|
Buy Now | |
Microchip Technology
from US$1.06
|
4,353
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
1,957
in stock
|
Buy Now | |
element14
from US$1.27
|
1,957
in stock
|
Buy Now | |
Future Electronics
from US$1.56
|
-
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Up to 11 QTouch® channels |
Measurement of keys triggered either by a signal applied to the SYNC pin or at regular intervals timed by the AT42QT111x internal clock |
Keys measured sequentially for better performance, or in parallel groups for faster operation |
Raw data for key touches can be read as a report over the SPI interface |
Discrete, configurable “Detect” outputs indicating individual key touch (7-key mode) |
Device configuration can be stored in EEPROM |
Patented spread-spectrum charge-transfer (direct mode) |
Key outline sizes: 6 mm × 6 mm or larger (panel thickness dependent); widely different sizes and shapes possible, including solid or ring shapes |
Key Spacings: 7 mm center-to-center or more (panel thickness dependent) |
PCB layers required: One |
Electrode materials: Etched copper, silver, carbon, Indium Tin Oxide (ITO) |
Electrode substrates: PCB, FPCB, plastic films, glass |
Panel materials: Plastic, glass, composites, painted surfaces (low particle density metallic paints |
possible) |
Panel thickness: Up to 10 mm glass, 5 mm plastic (electrode size dependent) |
Key sensitivity individually configurable via simple commands over serial interface |
Patented Adjacent Key Suppression® (AKS®) technology to enable accurate key detection |
Interface: Full-duplex SPI slave mode (1.5 MHz), CHANGE pin, discrete detection outputs |
Increased moisture tolerance based on hardware design and firmware tuning |
AT42QT1110: 3V – 5.5V |
AT42QT1111: 1.8V – 5.5V |
32-pin 5 × 5 mm QFN RoHS compliant |
32-pin 7 × 7 mm TQFP RoHS compliant |
Signal Processing: Self-calibration, auto drift compensation, noise filtering, AKS technology |
Applications: Consumer and industrial applications, such as TV, media player |
Product Type | Proximity/Keys/Slider |
---|---|
Input Channels | 11 |
Max Number of keys | 11 |
Output Channels | 0 |
Report Rate (pps) | 0 |
Number of Touches | 0 |
Power Modes | 0 |
Interface | SPI |
I/O, LED Drivers | 0 |
Voltage Min. (V) | 3.00 |
Voltage Max. (V) | 5.50 |
Pins | Packaging | 32 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2000) |
Data Sheets |
---|
AT42QT1110 - Complete Datasheet |
Brochures |
---|
Product Selection Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.3383 |
Shipping Weight (kg) | 0.410625 |
Lead Count | 32 |
Package Type | TQFP |
Package Width or Size | 7x7x1.0mm |
Soldering Composition | Matte Tin |
QTouch 11 Key Touch Sensor IC | Microchip Technology |
Capacitive Touch Sensor, -40 To 85Deg C | Newark Electronics |
CAPACITIVE TOUCH SENSOR, -40 TO 85DEG C | element14 |
11 Key Touch Sensor IC //reel package | Future Electronics |
Touch Sensor Capacitive 11 Key 3V to 5.5V SMD 32-Pin TQFP T/R | Avnet America |
Where can I find additional details, specifications and documents for a AT42QT1110-AUR?
Additional datasheets, footprints and schematics for AT42QT1110-AUR are listed on our Part Details page. You can also find images and similar parts to AT42QT1110-AUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT42QT1110-AUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT42QT1110-AUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT42QT1110-AUR fall under?
The AT42QT1110-AUR is listed under Semiconductors - ICs > IC Sensors > Capacitive Touch Sensors.
Can I view similar or alternative parts?
You can view similar parts to AT42QT1110-AUR when available in the Capacitive Touch Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT42QT1110-AUR you can contact the distributor directly for product support, shipping queries etc.
Is the AT42QT1110-AUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT42QT1110-AUR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for AT42QT1110-AUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT42QT1110-AUR often in real-time on the comparison pages.
What if I can't find stock of AT42QT1110-AUR?
You can fill out our help required form which you can use to request a quote for AT42QT1110-AUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.