Status: | Active |
---|---|
Series: | AT42QT1050 |
RoHS: | Compliant |
The Atmel(R) AT42QT1050 is a QTouchADC(TM) sensor driver. The device can sense from one to five keys, dependent on mode. The QT1050 includes all signal processing functions necessary to provide stable sensing under a wide variety of changing conditions, and the outputs are fully debounced. Only a few external parts are required for operation and no external Cs capacitors are required. The QT1050 modulates its bursts in a spread-spectrum fashion in order to heavily suppress the effects of external noise, and to suppress RF emissions. The QT1050 uses a QTouchADC method of acquisition. This provides greater noise immunity and eliminates the need for external sampling capacitors, allowing touch sensing using a single pin.
Configurations: Comms mode |
Number of Keys: 1 to 5 keys (or 1 to 4 keys plus a Guard Channel) |
Technology: Patented spread-spectrum QTouchADC charge-transfer |
Key Outline Sizes: 6 mm × 6 mm or larger (panel thickness dependent); widely different sizes and shapes possible |
Layers Required: One |
Electrode Materials: Etched copper; Silver; Carbon; Indium Tin Oxide (ITO) |
Panel Materials: Plastic; Glass; Composites; Painted surfaces (low particle density metallic paints possible) |
Up to 10 mm glass (electrode size dependent) |
Up to 5 mm plastic (electrode size dependent) |
Key Sensitivity: Individually settable using simple commands over I2C interface |
Interface: I2C slave mode (400 kHz). Discrete detection outputs |
Self-calibration |
Auto-drift compensation |
Noise filtering |
Adjacent Key Suppression® (AKS®) – up to three groups possible |
Moisture Tolerance: Increased moisture tolerance based on hardware design and firmware tuning |
Power Saving: Low Power (LP) mode supports both Low Power and Deep Sleep modes |
Power: 1.8 V to 5.5 V |
12-ball WLCSP RoHS-compliant IC |
20-pin VQFN RoHS-compliant IC |
Product Type | Proximity/Keys/Slider |
---|---|
Input Channels | 5 |
Max Number of keys | 5 |
Slider | No |
Proximity detection | No |
Output Channels | 0 |
Measurement Principle | E-Field |
Report Rate (pps) | 0 |
Number of Touches | 0 |
Power Modes | 0 |
Interface | I2C |
I/O, LED Drivers | 0 |
Other Features | Signal Guard/Driven Shield |
Temp Range | Array |
Voltage Min. (V) | 1.80 |
Voltage Max. (V) | 5.50 |
Pins | Packaging | 20 | VQFN |
Packing Media | Tape and reel (6000) |
Data Sheets |
---|
AT42QT1050 - Complete Datasheet |
Brochures |
---|
Product Selection Guide |
User Guides |
---|
Ultra Low Power BLE 4.1 SoC - Hardware Design Guidelines - SAMB11 Hardware Design Guide. |
Atmel AT08801: Single Key Configurator - User Guide |
Multifunction Compact Keyboard User Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0189 |
Shipping Weight (kg) | 0.105 |
Lead Count | 20 |
Package Type | VQFN |
Package Width or Size | 3x3x0.85mm |
Soldering Composition | NiPdAu |
5 Channel Qtouch Adc I2C Touch Sensor Ic 20 Vqfn 3X3X0.85Mm T/R Rohs Compliant: Yes |Microchip AT42QT1050-MMHR | Newark Electronics |
Touch Sensor Capacitive 1 Key 1.8V to 5.5V Surface Mount 20-Pin VQFN T/R | Avnet America |
5 Channel QTouch ADC I2C Touch Sensor IC | Microchip Technology |
Where can I find additional details, specifications and documents for a AT42QT1050-MMHR?
Additional datasheets, footprints and schematics for AT42QT1050-MMHR are listed on our Part Details page. You can also find images and similar parts to AT42QT1050-MMHR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT42QT1050-MMHR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT42QT1050-MMHR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT42QT1050-MMHR fall under?
The AT42QT1050-MMHR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT42QT1050-MMHR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT42QT1050-MMHR you can contact the distributor directly for product support, shipping queries etc.
Is the AT42QT1050-MMHR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT42QT1050-MMHR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, EBV Elektronik and Avnet Silica have stock available or on a lead time for AT42QT1050-MMHR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT42QT1050-MMHR often in real-time on the comparison pages.
What if I can't find stock of AT42QT1050-MMHR?
You can fill out our help required form which you can use to request a quote for AT42QT1050-MMHR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.