Status: | Active |
---|---|
Series: | AT42QT1012 |
RoHS: | Compliant |
The AT42QT101x Single Key capacitive touch controller family provides an easy way to add a touch key to any application. It implements advanced filtering algorithm to offer robust operation in noisy environment. Sensitivity and low power modes can be configured as well.
The AT42QT1012 has touch-on/touch-off (toggle) functionality and a Auto Off timer to save on power consumption.
The AT42QT1010 has "maximum on" touch duration of ~ 60s. The device output will then go low and a subsequent touch event can be detected.
The AT42QT1011 output will remain high as long as a touch is detected. No "Max On" time out.
Number of Keys: One – configurable as either a single key or a proximity sensor |
Key outline sizes: 6 mm × 6 mm or larger (panel thickness dependent); widely different sizes and shapes possible |
Electrode design: Solid or ring electrode shapes |
PCB Layers required: One |
Electrode materials: Etched copper, silver, carbon, Indium Tin Oxide (ITO) |
Panel thickness: Up to 12 mm glass, 6 mm plastic (electrode size and Cs dependent) |
Key sensitivity: Settable via capacitor (Cs) |
Power consumption: 17 µA at 1.8 V typical |
Applications: Control panels, consumer appliances, IoT, proximity sensor applications, toys, lighting controls, mechanical switch or button replacement |
Product Type | Proximity/Keys/Slider |
---|---|
Input Channels | 1 |
Max Number of keys | 1 |
Proximity detection | Yes |
Output Channels | 0 |
Report Rate (pps) | 0 |
Number of Touches | 0 |
Power Modes | 0 |
Interface | Digital Output |
I/O, LED Drivers | 0 |
Voltage Min. (V) | 1.80 |
Voltage Max. (V) | 5.50 |
Pins | Packaging | 8 | UDFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
AT42QT1012 - Complete Datasheet |
Brochures |
---|
Single Key Capacitive Touch Controllers - AT42QT1010, AT42QT1011 and AT42QT1012 |
Product Selection Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0065 |
Shipping Weight (kg) | 0.035 |
Lead Count | 8 |
Package Type | UDFN |
Package Width or Size | 2x2x0.6mm |
Soldering Composition | NiPdAu |
One-Channel Touch Sensor Ic 8 Udfn 2X2X0.6Mm T/R Rohs Compliant: Yes |Microchip AT42QT1012-MAHR | Newark Electronics |
ONE-CHANNEL TOUCH SENSOR IC | Avnet America |
One-Channel Touch Sensor IC | Microchip Technology |
Where can I find additional details, specifications and documents for a AT42QT1012-MAHR?
Additional datasheets, footprints and schematics for AT42QT1012-MAHR are listed on our Part Details page. You can also find images and similar parts to AT42QT1012-MAHR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT42QT1012-MAHR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT42QT1012-MAHR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT42QT1012-MAHR fall under?
The AT42QT1012-MAHR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT42QT1012-MAHR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT42QT1012-MAHR you can contact the distributor directly for product support, shipping queries etc.
Is the AT42QT1012-MAHR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT42QT1012-MAHR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and Avnet Silica have stock available or on a lead time for AT42QT1012-MAHR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT42QT1012-MAHR often in real-time on the comparison pages.
What if I can't find stock of AT42QT1012-MAHR?
You can fill out our help required form which you can use to request a quote for AT42QT1012-MAHR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.