Status: | Active |
---|---|
Series: | AT40K40AL |
RoHS: | Compliant |
Pins | Packaging | 144 | LQFP |
---|---|
Temp Range | -40C to +85C |
Packing Media | Tray (60) |
Application Notes |
---|
AN_3038 - Implementing a Single-coefficient Multiplier |
Miscellaneous |
---|
AT40K FPGA Interactive Architecture Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.3928 |
Shipping Weight (kg) | 7.833333 |
Lead Count | 144 |
Package Type | LQFP |
Package Width or Size | 20x20x1.4mm |
Soldering Composition | Matte Tin |
Fpga, 100Mhz, 114 I/O, Lqfp-144 | Newark Electronics |
FPGA AT40KAL Family 50K Gates 2304 Cells 100MHz 0.35um (CMOS) Technology 3.3V 144-Pin LQFP | Avnet America |
FPGA, 100MHZ, 114 I/O, LQFP-144 | element14 |
Where can I find additional details, specifications and documents for a AT40K40AL-1BQU?
Additional datasheets, footprints and schematics for AT40K40AL-1BQU are listed on our Part Details page. You can also find images and similar parts to AT40K40AL-1BQU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT40K40AL-1BQU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT40K40AL-1BQU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT40K40AL-1BQU fall under?
The AT40K40AL-1BQU is listed under Semiconductors - ICs > FPGAs.
Can I view similar or alternative parts?
You can view similar parts to AT40K40AL-1BQU when available in the FPGAs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT40K40AL-1BQU you can contact the distributor directly for product support, shipping queries etc.
Is the AT40K40AL-1BQU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT40K40AL-1BQU have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for AT40K40AL-1BQU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT40K40AL-1BQU often in real-time on the comparison pages.
What if I can't find stock of AT40K40AL-1BQU?
You can fill out our help required form which you can use to request a quote for AT40K40AL-1BQU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.