Status: | Active |
---|---|
Series: | AT34C04 |
RoHS: | Compliant |
The Microchip AT34C04 is a 4 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 512 x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options with an operating range of 1.7 to 3.6V.
The AT34C04 is tailored specifically for DRAM memory modules with Serial Presence Detect (SPD). The device incorporates a Reversible Software Write Protection (RSWP) feature enabling the capability to selectively write protect any or all of the four 128-byte quadrants.
512 x 8 (4 Kbit) |
400 kHz and 1 MHz clock compatibility |
Supports up to 8 devices on the bus |
JEDEC JC42.4 (EE1004-v) Serial Presence Detect (SPD) Compliant |
Individually reversible software write protection on all four 128-byte quadrants |
Software procedure to verify each quadrant’s write protection status |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current 0.4 mA (Typ), 1 mA (Max) |
Write current 1.5 mA (Typ), 3 mA (Max) |
Standby current 4 uA (Max) |
Hardware Write-Protect Pin |
More than 1 million erase/write cycles |
Data retention > 100 years |
Available in 8-lead JEDEC SOIC, 8-lead TSSOP, and 8-pad UDFN |
Density (Organization) | 4K bits |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 3.6 |
Max. Clock Freq. | 1 MHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Software Configurable |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | UDFN |
Temp Range | -20C to +125C |
Packing Media | Tape and reel (15000) |
Application Notes |
---|
AN_8826 - PCB Mounting Guidelines for Surface Mount Packages |
AN_3317 - Support for Third Party Memory Devices Programmer Sources |
AN_8546 - Serial EEPROM Interface Protocol |
Board Design Files |
---|
IBIS Model - AT34C04 |
Brochures |
---|
Atmel Serial EEPROM Products |
Atmel System Peripheral and Memory Products Brochure |
Automotive Solutions |
Product Selection Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0096 |
Shipping Weight (kg) | 0.084 |
Lead Count | 8 |
Package Type | UDFN |
Package Width or Size | 2x3x0.6mm |
Soldering Composition | NiPdAu |
1.7-3.6V, 1MHz, Ext Tmp, 8-UDFN | Microchip Technology |
1.7-3.6V, 1Mhz, Ext Tmp, 8-Udfn 8 Udfn 2X3X0.6Mm T/R Rohs Compliant: Yes |Microchip AT34C04-MA5M-E | Newark Electronics |
EEPROM Serial-I2C 4K-bit 512 x 8 1.8V/2.5V/3.3V 8-Pin UDFN T/R | Avnet America |
EEPROM, 4KBIT, -20 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a AT34C04-MA5M-E?
Additional datasheets, footprints and schematics for AT34C04-MA5M-E are listed on our Part Details page. You can also find images and similar parts to AT34C04-MA5M-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT34C04-MA5M-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT34C04-MA5M-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT34C04-MA5M-E you can contact the distributor directly for product support, shipping queries etc.
Is the AT34C04-MA5M-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT34C04-MA5M-E have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for AT34C04-MA5M-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT34C04-MA5M-E often in real-time on the comparison pages.
What if I can't find stock of AT34C04-MA5M-E?
You can fill out our help required form which you can use to request a quote for AT34C04-MA5M-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.